Gems Sensors & Controls Multi-Function Level Control Series 67

Description
Inverse or Direct Acting, Field Selectable Solid State Reliability Compact Size Four Independent Channels - 2 Single, 2 Differential Field Adjustable LED Channel Indicators Built-in Silence/Acknowledge Circuit Series 67 four channel level controls are an ideal solution for liquid level problems in hazardous locations for the sewage, waste water, chemical and groundwater pump/solenoid valve control; automatic or manual alternation; high and/or low level alarms with silence/acknowledge capabilities. Series 67 controls can be used in hazardous applications as an intrinsically safe interface to non-powered contacts and sensors such as push button operators, limit, temperature, pressure and vacuum switches. Its low cost, integrated features and compact size also make it ideal for non-hazardous applications. Applications: Hazardous Atmospheres Multiple Functions Simplex or Duplex High/Low Level Alarms Auto or Manual Alternation Pump/Solenoid Valves Sewage Lift Stations Wastewater Treatment Chemical Plants Groundwater Remediation
Datasheet
Description
Inverse or Direct Acting, Field Selectable Solid State Reliability Compact Size Four Independent Channels - 2 Single, 2 Differential Field Adjustable LED Channel Indicators Built-in Silence/Acknowledge Circuit Series 67 four channel level controls are an ideal solution for liquid level problems in hazardous locations for the sewage, waste water, chemical and groundwater pump/solenoid valve control; automatic or manual alternation; high and/or low level alarms with silence/acknowledge capabilities. Series 67 controls can be used in hazardous applications as an intrinsically safe interface to non-powered contacts and sensors such as push button operators, limit, temperature, pressure and vacuum switches. Its low cost, integrated features and compact size also make it ideal for non-hazardous applications. Applications: Hazardous Atmospheres Multiple Functions Simplex or Duplex High/Low Level Alarms Auto or Manual Alternation Pump/Solenoid Valves Sewage Lift Stations Wastewater Treatment Chemical Plants Groundwater Remediation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Level Control - Series 67 - Gems Sensors & Controls
Plainville, CT, USA
Multi-Function Level Control
Series 67
Multi-Function Level Control Series 67
Inverse or Direct Acting, Field Selectable Solid State Reliability Compact Size Four Independent Channels - 2 Single, 2 Differential Field Adjustable LED Channel Indicators Built-in Silence/Acknowledge Circuit Series 67 four channel level controls are an ideal solution for liquid level problems in hazardous locations for the sewage, waste water, chemical and groundwater pump/solenoid valve control; automatic or manual alternation; high and/or low level alarms with silence/acknowledge capabilities. Series 67 controls can be used in hazardous applications as an intrinsically safe interface to non-powered contacts and sensors such as push button operators, limit, temperature, pressure and vacuum switches. Its low cost, integrated features and compact size also make it ideal for non-hazardous applications. Applications: Hazardous Atmospheres Multiple Functions Simplex or Duplex High/Low Level Alarms Auto or Manual Alternation Pump/Solenoid Valves Sewage Lift Stations Wastewater Treatment Chemical Plants Groundwater Remediation
  • Inverse or Direct Acting, Field Selectable
  • Solid State Reliability
  • Compact Size
  • Four Independent Channels - 2 Single, 2 Differential
  • Field Adjustable
  • LED Channel Indicators
  • Built-in Silence/Acknowledge Circuit

Series 67 four channel level controls are an ideal solution for liquid level problems in hazardous locations for the sewage, waste water, chemical and groundwater pump/solenoid valve control; automatic or manual alternation; high and/or low level alarms with silence/acknowledge capabilities. Series 67 controls can be used in hazardous applications as an intrinsically safe interface to non-powered contacts and sensors such as push button operators, limit, temperature, pressure and vacuum switches. Its low cost, integrated features and compact size also make it ideal for non-hazardous applications.

Applications:

  • Hazardous Atmospheres
  • Multiple Functions
  • Simplex or Duplex
  • High/Low Level Alarms
  • Auto or Manual Alternation
  • Pump/Solenoid Valves
  • Sewage Lift Stations
  • Wastewater Treatment
  • Chemical Plants
  • Groundwater Remediation
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Level Controllers
Product Number Series 67
Product Name Multi-Function Level Control
Form Factor Board
Unlock Full Specs
to access all available technical data