Superior Electric UPS; 3000 VA; 2100 W; 230; 170-225; 11.6 A; 50/60 Hz + 5%; + 2; 96 V SEG3000X

Description
SEG Series Uninterruptible Power Supplies, ± 2% Voltage Regulation, 72⁄96 V Battery Voltage True regenerative on-line design Input power factor correction Extended battery ready Compact size 12 V, 7 AH sealed lead acid type battery.
Description
SEG Series Uninterruptible Power Supplies, ± 2% Voltage Regulation, 72⁄96 V Battery Voltage True regenerative on-line design Input power factor correction Extended battery ready Compact size 12 V, 7 AH sealed lead acid type battery.

Suppliers

Company
Product
Description
Supplier Links
UPS; 3000 VA; 2100 W; 230; 170-225; 11.6 A; 50/60 Hz + 5%; + 2; 96 V - 70120956 - Allied Electronics, Inc.
Fort Worth, TX, USA
UPS; 3000 VA; 2100 W; 230; 170-225; 11.6 A; 50/60 Hz + 5%; + 2; 96 V
70120956
UPS; 3000 VA; 2100 W; 230; 170-225; 11.6 A; 50/60 Hz + 5%; + 2; 96 V 70120956
SEG Series Uninterruptible Power Supplies, ± 2% Voltage Regulation, 72⁄96 V Battery Voltage True regenerative on-line design Input power factor correction Extended battery ready Compact size 12 V, 7 AH sealed lead acid type battery.

SEG Series Uninterruptible Power Supplies, ± 2% Voltage Regulation, 72⁄96 V Battery Voltage

  • True regenerative on-line design
  • Input power factor correction
  • Extended battery ready
  • Compact size
    12 V, 7 AH sealed lead acid type battery.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 70120956
Product Name UPS; 3000 VA; 2100 W; 230; 170-225; 11.6 A; 50/60 Hz + 5%; + 2; 96 V
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply - 1609-D1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
Uninterruptible Power Supplies - 2472070 - RS Components, Ltd.
Specs
Volt-Amp Rating 1 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details