Tektronix, Inc. Digital Oscilloscope SD22

Description
The SD22 is a 12.5 GHz, 2 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 12.5 GHz Low-noise Dual-channel Rise time: 28 ps Sampling repetition rate: 100 Hz to 200 kHz Time coincidence: 10 ps between channels The Tektronix SD-22 is a low-noise sampling head for 11800 series digital sampling scopes. The SD22 provides an acquisition rise time of 28 ps, and typically 450 µVRMS of displayed noise. With smoothing, noise levels are 180 µVRMS. In order to precisely capture and display the switching characteristics of high-speed communications circuits, to make accurate statistical measurements of signal noise and signal timing jitter, or to obtain stable timing measurements of fast digital ICs, the noise floor of the test equipment must be kept to a minimum.
Description
The SD22 is a 12.5 GHz, 2 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 12.5 GHz Low-noise Dual-channel Rise time: 28 ps Sampling repetition rate: 100 Hz to 200 kHz Time coincidence: 10 ps between channels The Tektronix SD-22 is a low-noise sampling head for 11800 series digital sampling scopes. The SD22 provides an acquisition rise time of 28 ps, and typically 450 µVRMS of displayed noise. With smoothing, noise levels are 180 µVRMS. In order to precisely capture and display the switching characteristics of high-speed communications circuits, to make accurate statistical measurements of signal noise and signal timing jitter, or to obtain stable timing measurements of fast digital ICs, the noise floor of the test equipment must be kept to a minimum.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - SD22 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
SD22
Digital Oscilloscope SD22
The SD22 is a 12.5 GHz, 2 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 12.5 GHz Low-noise Dual-channel Rise time: 28 ps Sampling repetition rate: 100 Hz to 200 kHz Time coincidence: 10 ps between channels The Tektronix SD-22 is a low-noise sampling head for 11800 series digital sampling scopes. The SD22 provides an acquisition rise time of 28 ps, and typically 450 µVRMS of displayed noise. With smoothing, noise levels are 180 µVRMS. In order to precisely capture and display the switching characteristics of high-speed communications circuits, to make accurate statistical measurements of signal noise and signal timing jitter, or to obtain stable timing measurements of fast digital ICs, the noise floor of the test equipment must be kept to a minimum.

The SD22 is a 12.5 GHz, 2 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 12.5 GHz
  • Low-noise
  • Dual-channel
  • Rise time: 28 ps
  • Sampling repetition rate: 100 Hz to 200 kHz
  • Time coincidence: 10 ps between channels

The Tektronix SD-22 is a low-noise sampling head for 11800 series digital sampling scopes. The SD22 provides an acquisition rise time of 28 ps, and typically 450 µVRMS of displayed noise. With smoothing, noise levels are 180 µVRMS. In order to precisely capture and display the switching characteristics of high-speed communications circuits, to make accurate statistical measurements of signal noise and signal timing jitter, or to obtain stable timing measurements of fast digital ICs, the noise floor of the test equipment must be kept to a minimum.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number SD22
Product Name Digital Oscilloscope
Bandwidth 12500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO7104L 1GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7104L - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB@ Host x2, USB3 Host x2, USB2 x1, LAN x 2, 10MHz REF In/Out, AUX, EXT
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details