Tektronix, Inc. Analog Oscilloscope SC502

Description
The SC502 is a 15 MHz, 1 Channel analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 15 MHz Dual trace with both normal and automatic triggering capabilities Maximum sweep rate of 20 ns and for increased versatility Wide vertical sensitivity range (1 mV to 20 V/division) The Tektronix SC502 is a general purpose, 15 MHz, dual trace oscilloscope designed to operate in two compartments of a TM500 Series Power Module.
Description
The SC502 is a 15 MHz, 1 Channel analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 15 MHz Dual trace with both normal and automatic triggering capabilities Maximum sweep rate of 20 ns and for increased versatility Wide vertical sensitivity range (1 mV to 20 V/division) The Tektronix SC502 is a general purpose, 15 MHz, dual trace oscilloscope designed to operate in two compartments of a TM500 Series Power Module.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - SC502 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
SC502
Analog Oscilloscope SC502
The SC502 is a 15 MHz, 1 Channel analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 15 MHz Dual trace with both normal and automatic triggering capabilities Maximum sweep rate of 20 ns and for increased versatility Wide vertical sensitivity range (1 mV to 20 V/division) The Tektronix SC502 is a general purpose, 15 MHz, dual trace oscilloscope designed to operate in two compartments of a TM500 Series Power Module.

The SC502 is a 15 MHz, 1 Channel analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 15 MHz
  • Dual trace with both normal and automatic triggering capabilities
  • Maximum sweep rate of 20 ns and for increased versatility
  • Wide vertical sensitivity range (1 mV to 20 V/division)

The Tektronix SC502 is a general purpose, 15 MHz, dual trace oscilloscope designed to operate in two compartments of a TM500 Series Power Module.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number SC502
Product Name Analog Oscilloscope
Bandwidth 15 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2204-S 200MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2204-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 7251044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details