Tektronix, Inc. Analog Oscilloscope SC501

Description
The SC501 is a 5 MHz, 1 Channel analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 5 MHz Sweep rates from 1 S to 200 nS/div Sensitivity to 10 mV/div 2 1/2 inch CRT The Tektronix SC501 is a complete triggered-sweep calibrated time base single-trace oscilloscope. In addition to display and measurement of external signals or waveforms generated by TM500-Series signal sources in the same power module. Requires TM500-Series Power Module (sold separately).
Description
The SC501 is a 5 MHz, 1 Channel analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 5 MHz Sweep rates from 1 S to 200 nS/div Sensitivity to 10 mV/div 2 1/2 inch CRT The Tektronix SC501 is a complete triggered-sweep calibrated time base single-trace oscilloscope. In addition to display and measurement of external signals or waveforms generated by TM500-Series signal sources in the same power module. Requires TM500-Series Power Module (sold separately).

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - SC501 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
SC501
Analog Oscilloscope SC501
The SC501 is a 5 MHz, 1 Channel analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 5 MHz Sweep rates from 1 S to 200 nS/div Sensitivity to 10 mV/div 2 1/2 inch CRT The Tektronix SC501 is a complete triggered-sweep calibrated time base single-trace oscilloscope. In addition to display and measurement of external signals or waveforms generated by TM500-Series signal sources in the same power module. Requires TM500-Series Power Module (sold separately).

The SC501 is a 5 MHz, 1 Channel analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 5 MHz
  • Sweep rates from 1 S to 200 nS/div
  • Sensitivity to 10 mV/div
  • 2 1/2 inch CRT

The Tektronix SC501 is a complete triggered-sweep calibrated time base single-trace oscilloscope. In addition to display and measurement of external signals or waveforms generated by TM500-Series signal sources in the same power module. Requires TM500-Series Power Module (sold separately).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number SC501
Product Name Analog Oscilloscope
Bandwidth 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) - UPO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 7251347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details