Gems Sensors & Controls Programmable Electronic Relay SAFE-PAK®

Description
Designed for use with switches or sensors monitoring flow, pressure, level, etc. They render non-voltage-producin g sensors intrinsically safe for operation in potentially hazardous areas Streamlined housing suited for group-mounting on a common earth-grounded plate for multiple installation UL recognized, FM, CSA and evaluated by MSHA Operations such as normally open, normally closed or latching are programmed into these versatile Safe-Pak® units by the user during installation. Selection is made by simply connecting sensor wiring (and jumper wire when required) to the proper terminals on the unit as diagrammed on opposite page. All units are programmable, except where otherwise indicated. OPTIONS: Safe-Pak® Relays can be supplied with any of the following options on special order. Please consult factory. - With optically isolated operation - With zero-crossover load switching - Longer time delays - Rail-mounting clip (in addition to standard mounting tabs)
Datasheet
Description
Designed for use with switches or sensors monitoring flow, pressure, level, etc. They render non-voltage-producin g sensors intrinsically safe for operation in potentially hazardous areas Streamlined housing suited for group-mounting on a common earth-grounded plate for multiple installation UL recognized, FM, CSA and evaluated by MSHA Operations such as normally open, normally closed or latching are programmed into these versatile Safe-Pak® units by the user during installation. Selection is made by simply connecting sensor wiring (and jumper wire when required) to the proper terminals on the unit as diagrammed on opposite page. All units are programmable, except where otherwise indicated. OPTIONS: Safe-Pak® Relays can be supplied with any of the following options on special order. Please consult factory. - With optically isolated operation - With zero-crossover load switching - Longer time delays - Rail-mounting clip (in addition to standard mounting tabs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Electronic Relay - SAFE-PAK® - Gems Sensors & Controls
Plainville, CT, USA
Programmable Electronic Relay
SAFE-PAK®
Programmable Electronic Relay SAFE-PAK®
Designed for use with switches or sensors monitoring flow, pressure, level, etc. They render non-voltage-producin g sensors intrinsically safe for operation in potentially hazardous areas Streamlined housing suited for group-mounting on a common earth-grounded plate for multiple installation UL recognized, FM, CSA and evaluated by MSHA Operations such as normally open, normally closed or latching are programmed into these versatile Safe-Pak® units by the user during installation. Selection is made by simply connecting sensor wiring (and jumper wire when required) to the proper terminals on the unit as diagrammed on opposite page. All units are programmable, except where otherwise indicated. OPTIONS: Safe-Pak® Relays can be supplied with any of the following options on special order. Please consult factory. - With optically isolated operation - With zero-crossover load switching - Longer time delays - Rail-mounting clip (in addition to standard mounting tabs)
  • Designed for use with switches or sensors monitoring flow, pressure, level, etc.
  • They render non-voltage-producing sensors intrinsically safe for operation in potentially hazardous areas
  • Streamlined housing suited for group-mounting on a common earth-grounded plate for multiple installation
  • UL recognized, FM, CSA and evaluated by MSHA

Operations such as normally open, normally closed or latching are programmed into these versatile Safe-Pak® units by the user during installation. Selection is made by simply connecting sensor wiring (and jumper wire when required) to the proper terminals on the unit as diagrammed on opposite page. All units are programmable, except where otherwise indicated.

OPTIONS:
Safe-Pak® Relays can be supplied with any of the following options on special order. Please consult factory.
- With optically isolated operation
- With zero-crossover load switching
- Longer time delays
- Rail-mounting clip (in addition to standard mounting tabs)

Supplier's Site Datasheet
Low Sensitivity Electronic Relay - SAFE-PAK® - Gems Sensors & Controls
Plainville, CT, USA
Low Sensitivity Electronic Relay
SAFE-PAK®
Low Sensitivity Electronic Relay SAFE-PAK®
No purging required. Closures up to 1000 ohms resistance Loads to 5A @ 120 VAC These relays make costly explosion-proof enclosures with their special mounting requirements unnecessary. No purging is required. Sensor closures up to 1000 ohms resistance control resistive loads to 5A at 120 VAC, 120 VAC, N.O. model. Applications: Hazardous Locations: Classes I & II, Divisions 1 & 2, Groups A, B, C, D, E, F & G
  • No purging required.
  • Closures up to 1000 ohms resistance
  • Loads to 5A @ 120 VAC

These relays make costly explosion-proof enclosures with their special mounting requirements unnecessary. No purging is required.

Sensor closures up to 1000 ohms resistance control resistive loads to 5A at 120 VAC, 120 VAC, N.O. model.

Applications:

Hazardous Locations: Classes I & II, Divisions 1 & 2, Groups A, B, C, D, E, F & G

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls Gems Sensors & Controls
Product Category Electromechanical Relays Electromechanical Relays
Product Number SAFE-PAK® SAFE-PAK®
Product Name Programmable Electronic Relay Low Sensitivity Electronic Relay
Mounting Mounting Tabs Mounting Tabs
Features Intrinsically Safe Intrinsically Safe
Operating Temp 32 to 140 F (0.0 to 60 C) -40 to 140 F (-40 to 60 C)
NO 1 1
NC 1 1
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relay module - 788-512 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Type 13.22 - YESLY Electronic Bluetooth Multi-function relay - 13228230B000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ukca
NO 2
View Details