Kollmorgen Corporation Digital Servo Drive S700

Description
The S700 is a digital servo drive with extended functionality that is ideal for complex drive tasks. It incorporates onboard Ethernet connectivity for use with EtherCAT® and SynqNet™, and the optional MMC memory card enables parameter records and firmware to be easily backed up in the field. A Safe Torque Off function is standard, and other safety functions can be added. Single Cable feedback with both SFD3 and Hiperface DSL is also supported. Features CE, UL, TüV safety tested Operation directly from grounded 110 to 480 VAC, 1 or 3-phase, 50 to 60 Hz lines Models with maximum continuous output current from 1.5 to 72 Amps RMS/phase Safe Torque Off (STO) function onboard Safety expansion cards available with SIL2 or SIL3 safety functions such as SDI, SLS, SS1, SS2, SBC and more EtherCAT® and CANopen bus communication onboard Single Cable Feedback SFD3 and Hiperface DSL Slot for MMC memory card for backup and copy of parameters and firmware Optimized resolver interface Autotuning Cogging suppression Fastest feedback evaluation on the market Benefits High-speed current, speed and position control result in higher machine cycle rates Safety functions SIL2 / SIL3 increase machine availability IEC 61131 macro programming language inside makes motion flexible Multi-interface and multi-feedback features provide compatibility with all standard controllers and feedback systems, reducing the need to stock multiple drive types Onboard EMC filters and integrated power supply and brake resistor enable smaller switchgear cabinets Memory card for parameter and firmware updates, autotuning features and connectors for all connections facilitate faster setup
Description
The S700 is a digital servo drive with extended functionality that is ideal for complex drive tasks. It incorporates onboard Ethernet connectivity for use with EtherCAT® and SynqNet™, and the optional MMC memory card enables parameter records and firmware to be easily backed up in the field. A Safe Torque Off function is standard, and other safety functions can be added. Single Cable feedback with both SFD3 and Hiperface DSL is also supported. Features CE, UL, TüV safety tested Operation directly from grounded 110 to 480 VAC, 1 or 3-phase, 50 to 60 Hz lines Models with maximum continuous output current from 1.5 to 72 Amps RMS/phase Safe Torque Off (STO) function onboard Safety expansion cards available with SIL2 or SIL3 safety functions such as SDI, SLS, SS1, SS2, SBC and more EtherCAT® and CANopen bus communication onboard Single Cable Feedback SFD3 and Hiperface DSL Slot for MMC memory card for backup and copy of parameters and firmware Optimized resolver interface Autotuning Cogging suppression Fastest feedback evaluation on the market Benefits High-speed current, speed and position control result in higher machine cycle rates Safety functions SIL2 / SIL3 increase machine availability IEC 61131 macro programming language inside makes motion flexible Multi-interface and multi-feedback features provide compatibility with all standard controllers and feedback systems, reducing the need to stock multiple drive types Onboard EMC filters and integrated power supply and brake resistor enable smaller switchgear cabinets Memory card for parameter and firmware updates, autotuning features and connectors for all connections facilitate faster setup

Suppliers

Company
Product
Description
Supplier Links
Digital Servo Drive - S700 - Kollmorgen Corporation
Radford, VA, USA
Digital Servo Drive
S700
Digital Servo Drive S700
The S700 is a digital servo drive with extended functionality that is ideal for complex drive tasks. It incorporates onboard Ethernet connectivity for use with EtherCAT® and SynqNet™, and the optional MMC memory card enables parameter records and firmware to be easily backed up in the field. A Safe Torque Off function is standard, and other safety functions can be added. Single Cable feedback with both SFD3 and Hiperface DSL is also supported. Features CE, UL, TüV safety tested Operation directly from grounded 110 to 480 VAC, 1 or 3-phase, 50 to 60 Hz lines Models with maximum continuous output current from 1.5 to 72 Amps RMS/phase Safe Torque Off (STO) function onboard Safety expansion cards available with SIL2 or SIL3 safety functions such as SDI, SLS, SS1, SS2, SBC and more EtherCAT® and CANopen bus communication onboard Single Cable Feedback SFD3 and Hiperface DSL Slot for MMC memory card for backup and copy of parameters and firmware Optimized resolver interface Autotuning Cogging suppression Fastest feedback evaluation on the market Benefits High-speed current, speed and position control result in higher machine cycle rates Safety functions SIL2 / SIL3 increase machine availability IEC 61131 macro programming language inside makes motion flexible Multi-interface and multi-feedback features provide compatibility with all standard controllers and feedback systems, reducing the need to stock multiple drive types Onboard EMC filters and integrated power supply and brake resistor enable smaller switchgear cabinets Memory card for parameter and firmware updates, autotuning features and connectors for all connections facilitate faster setup

The S700 is a digital servo drive with extended functionality that is ideal for complex drive tasks. It incorporates onboard Ethernet connectivity for use with EtherCAT® and SynqNet™, and the optional MMC memory card enables parameter records and firmware to be easily backed up in the field. A Safe Torque Off function is standard, and other safety functions can be added. Single Cable feedback with both SFD3 and Hiperface DSL is also supported.

Features

  • CE, UL, TÜV safety tested
  • Operation directly from grounded 110 to 480 VAC, 1 or 3-phase, 50 to 60 Hz lines
  • Models with maximum continuous output current from 1.5 to 72 Amps RMS/phase
  • Safe Torque Off (STO) function onboard
  • Safety expansion cards available with SIL2 or SIL3 safety functions such as SDI, SLS, SS1, SS2, SBC and more
  • EtherCAT® and CANopen bus communication onboard
  • Single Cable Feedback SFD3 and Hiperface DSL
  • Slot for MMC memory card for backup and copy of parameters and firmware
  • Optimized resolver interface
  • Autotuning
  • Cogging suppression
  • Fastest feedback evaluation on the market

Benefits

  • High-speed current, speed and position control result in higher machine cycle rates
  • Safety functions SIL2 / SIL3 increase machine availability
  • IEC 61131 macro programming language inside makes motion flexible
  • Multi-interface and multi-feedback features provide compatibility with all standard controllers and feedback systems, reducing the need to stock multiple drive types
  • Onboard EMC filters and integrated power supply and brake resistor enable smaller switchgear cabinets
  • Memory card for parameter and firmware updates, autotuning features and connectors for all connections facilitate faster setup
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Motion Controllers
Product Number S700
Product Name Digital Servo Drive
Setup Computer
Servo Feedback Hall Effect; Resolver; Incremental Encoder; Other; Single Cable Feedback SFD3 and Hiperface DSL
Features Brake Output
Configuration Rack
Communication SynqNet®; EtherCAT
Unlock Full Specs
to access all available technical data

Similar Products