Danaher Corporation Ac Volts/amps Analogue Unit, 90-264Vac; No. Of Digits / Alpha Danaher S628-30000

Description
AC VOLTS/AMPS ANALOGUE UNIT, 90-264VAC; No. of Digits / Alpha:5; Meter Function:AC Current / AC Voltage; Meter Range:0mA to 100mA, 0VDC to 30VDC; Digit Height:18mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: NA
Datasheet
Description
AC VOLTS/AMPS ANALOGUE UNIT, 90-264VAC; No. of Digits / Alpha:5; Meter Function:AC Current / AC Voltage; Meter Range:0mA to 100mA, 0VDC to 30VDC; Digit Height:18mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Volts/amps Analogue Unit, 90-264Vac; No. Of Digits / Alpha Danaher - 73K1789 - Newark, An Avnet Company
Chicago, IL, United States
Ac Volts/amps Analogue Unit, 90-264Vac; No. Of Digits / Alpha Danaher
73K1789
Ac Volts/amps Analogue Unit, 90-264Vac; No. Of Digits / Alpha Danaher 73K1789
AC VOLTS/AMPS ANALOGUE UNIT, 90-264VAC; No. of Digits / Alpha:5; Meter Function:AC Current / AC Voltage; Meter Range:0mA to 100mA, 0VDC to 30VDC; Digit Height:18mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: NA

AC VOLTS/AMPS ANALOGUE UNIT, 90-264VAC; No. of Digits / Alpha:5; Meter Function:AC Current / AC Voltage; Meter Range:0mA to 100mA, 0VDC to 30VDC; Digit Height:18mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 73K1789
Product Name Ac Volts/amps Analogue Unit, 90-264Vac; No. Of Digits / Alpha Danaher
Voltage Range 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - AL Series Analogue Meter - AL19B - Sifam
Specs
Features Illuminated
Scale Type Expanded Scale
Scale Length 1.81 inch (45.97 mm)
View Details
Sigma Series EB-BM Meter -  - Sifam Tinsley UK
Specs
Features Illuminated
Current Range 1 to 5 amps
Analog Input Channels 1
View Details
VU Analog Panel Meter - CK-939 - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Scale Type Expanded Scale
Face Type Rectangular
Analog Input Channels 1
View Details