Kollmorgen Corporation Digital Multi-Axis Servo Drive S400

Description
This digital multi-axis system operates directly from 115 to 400 VAC lines and provides output current of 3 or 6 Amps RMS/phase, continuous. It supports 1 master and up to 7 extension axes, is CANopen compatible, and is fully programmable via an RS232 interface. These drives are supported for existing customers only. For new applications, we recommend the AKD Series. Features Two current classes: 3A and 6A rated current at up to 400 V mains voltage (6A requires additional fan) Operation directly from mains supply, integral mains filter: 1 x 115 V AC, 1 x 230 VAC 3 x 115 V AC, 3 x 230 VAC 3 x 230 V AC, 3 x 400 VAC Power supply and regen circuit integrated in the master (first axis) for standalone operation Up to 7 extension axes at one master; axis modules are identical for all voltages Mounting on hat rail: suitable for 300 mm switchgear cabinets All shield connections directly at the amplifier, integral mains filter Resolver and high resolution sine-cosine encoder feedback Current controller, speed controller, position controller, electrical gearing, RS232, CANopen® LED-Display and keyboard in the front panel of the master module EtherCAT®, PROFIBUS or SERCOS optional Encoder emulation: ROD426-compatible (dec./bin.) or SSI (Gray/bin.) selectable Controls for the motor brake Fully programmable via RS232 interface
Description
This digital multi-axis system operates directly from 115 to 400 VAC lines and provides output current of 3 or 6 Amps RMS/phase, continuous. It supports 1 master and up to 7 extension axes, is CANopen compatible, and is fully programmable via an RS232 interface. These drives are supported for existing customers only. For new applications, we recommend the AKD Series. Features Two current classes: 3A and 6A rated current at up to 400 V mains voltage (6A requires additional fan) Operation directly from mains supply, integral mains filter: 1 x 115 V AC, 1 x 230 VAC 3 x 115 V AC, 3 x 230 VAC 3 x 230 V AC, 3 x 400 VAC Power supply and regen circuit integrated in the master (first axis) for standalone operation Up to 7 extension axes at one master; axis modules are identical for all voltages Mounting on hat rail: suitable for 300 mm switchgear cabinets All shield connections directly at the amplifier, integral mains filter Resolver and high resolution sine-cosine encoder feedback Current controller, speed controller, position controller, electrical gearing, RS232, CANopen® LED-Display and keyboard in the front panel of the master module EtherCAT®, PROFIBUS or SERCOS optional Encoder emulation: ROD426-compatible (dec./bin.) or SSI (Gray/bin.) selectable Controls for the motor brake Fully programmable via RS232 interface

Suppliers

Company
Product
Description
Supplier Links
Digital Multi-Axis Servo Drive - S400 - Kollmorgen Corporation
Radford, VA, USA
Digital Multi-Axis Servo Drive
S400
Digital Multi-Axis Servo Drive S400
This digital multi-axis system operates directly from 115 to 400 VAC lines and provides output current of 3 or 6 Amps RMS/phase, continuous. It supports 1 master and up to 7 extension axes, is CANopen compatible, and is fully programmable via an RS232 interface. These drives are supported for existing customers only. For new applications, we recommend the AKD Series. Features Two current classes: 3A and 6A rated current at up to 400 V mains voltage (6A requires additional fan) Operation directly from mains supply, integral mains filter: 1 x 115 V AC, 1 x 230 VAC 3 x 115 V AC, 3 x 230 VAC 3 x 230 V AC, 3 x 400 VAC Power supply and regen circuit integrated in the master (first axis) for standalone operation Up to 7 extension axes at one master; axis modules are identical for all voltages Mounting on hat rail: suitable for 300 mm switchgear cabinets All shield connections directly at the amplifier, integral mains filter Resolver and high resolution sine-cosine encoder feedback Current controller, speed controller, position controller, electrical gearing, RS232, CANopen® LED-Display and keyboard in the front panel of the master module EtherCAT®, PROFIBUS or SERCOS optional Encoder emulation: ROD426-compatible (dec./bin.) or SSI (Gray/bin.) selectable Controls for the motor brake Fully programmable via RS232 interface

This digital multi-axis system operates directly from 115 to 400 VAC lines and provides output current of 3 or 6 Amps RMS/phase, continuous. It supports 1 master and up to 7 extension axes, is CANopen compatible, and is fully programmable via an RS232 interface. These drives are supported for existing customers only. For new applications, we recommend the AKD Series.

Features

  • Two current classes: 3A and 6A rated current at up to 400 V mains voltage (6A requires additional fan)
  • Operation directly from mains supply, integral mains filter:
    • 1 x 115 V AC, 1 x 230 VAC
    • 3 x 115 V AC, 3 x 230 VAC
    • 3 x 230 V AC, 3 x 400 VAC
  • Power supply and regen circuit integrated in the master (first axis) for standalone operation
  • Up to 7 extension axes at one master; axis modules are identical for all voltages
  • Mounting on hat rail: suitable for 300 mm switchgear cabinets
  • All shield connections directly at the amplifier, integral mains filter
  • Resolver and high resolution sine-cosine encoder feedback
  • Current controller, speed controller, position controller, electrical gearing, RS232, CANopen®
  • LED-Display and keyboard in the front panel of the master module
  • EtherCAT®, PROFIBUS or SERCOS optional
  • Encoder emulation: ROD426-compatible (dec./bin.) or SSI (Gray/bin.) selectable
  • Controls for the motor brake
  • Fully programmable via RS232 interface
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Motion Controllers
Product Number S400
Product Name Digital Multi-Axis Servo Drive
Product Multi-Axis
Setup Computer
Operating Mode Position; Velocity; Slave; Other; Electronic Gearing
Servo Feedback Sine / Cosine
Features Brake Output
Unlock Full Specs
to access all available technical data

Similar Products

Multi-axis Motion Controllers - UltimET light - ETEL S.A.
Specs
Product Multi-Axis
Axes 63.0
Setup Computer
View Details
BIX Motion Controller - E-881 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product PC-Based; For two-phase inertia drives
PC-Based Bus Other; TCP/IP | USB
Axes 1.0
View Details