Danaher Motion Servo Motor S33GNNA-RNNM-00

Description
SERVO MOTOR, 3.4 AMP, 5.1 NM, 174 V/K RPM, 1.67 V/RAD/SEC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 3.4 AMP, 5.1 NM, 174 V/K RPM, 1.67 V/RAD/SEC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 1167511 - Radwell International
Willingboro, NJ, United States
Servo Motor
1167511
Servo Motor 1167511
SERVO MOTOR, 3.4 AMP, 5.1 NM, 174 V/K RPM, 1.67 V/RAD/SEC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 3.4 AMP, 5.1 NM, 174 V/K RPM, 1.67 V/RAD/SEC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 1167511
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details