Kollmorgen Corporation Digital Brushless Servo Drive S300

Description
S300 Series digital brushless servo drives are compact, easy-to-use and extremely versatile. The small footprint saves space in the switchgear cabinet, and with its wide-ranging connectivity options the S300 may be the only drive family you need. These drives work with our best-in-class rotary servo motors and linear positioners to provide a single, high-performance solution for a wide variety of applications. Features CE, UL, cUL Operation directly from grounded 115 to 480 VAC, 3-phase, 50-60 Hz lines Output current: 1.5 to 10 Amps RMS/phase, continuous With integral AC line filter, all shield connections terminate directly to the amplifier DC-link circuits can be connected in parallel Fully programmable via RS232 interface Easy setup using a Windows-based graphical interface 230 V type suitable for 200 mm switchgear cabinets Interface integrated for stepper controllers, master-slave operation and electronic gearing Integrated position controller with memory for 300 intelligent positioning tasks. Motion Control and Soft-PLC integrated Encoder emulation: choose incremental (A quad B, dec./bin.) or absolute (SSI, Gray/bin.) Compatible with a wide range of feedback options. Benefits Wide power range allows a single drive family to be deployed through-out you entire machine Compact footprint allows use of smaller cabinets, or mounting close to the point of use High performance system designed for increased machine throughput Easy-to-use graphical user interface reduces engineering and support time Reduced overall cost
Description
S300 Series digital brushless servo drives are compact, easy-to-use and extremely versatile. The small footprint saves space in the switchgear cabinet, and with its wide-ranging connectivity options the S300 may be the only drive family you need. These drives work with our best-in-class rotary servo motors and linear positioners to provide a single, high-performance solution for a wide variety of applications. Features CE, UL, cUL Operation directly from grounded 115 to 480 VAC, 3-phase, 50-60 Hz lines Output current: 1.5 to 10 Amps RMS/phase, continuous With integral AC line filter, all shield connections terminate directly to the amplifier DC-link circuits can be connected in parallel Fully programmable via RS232 interface Easy setup using a Windows-based graphical interface 230 V type suitable for 200 mm switchgear cabinets Interface integrated for stepper controllers, master-slave operation and electronic gearing Integrated position controller with memory for 300 intelligent positioning tasks. Motion Control and Soft-PLC integrated Encoder emulation: choose incremental (A quad B, dec./bin.) or absolute (SSI, Gray/bin.) Compatible with a wide range of feedback options. Benefits Wide power range allows a single drive family to be deployed through-out you entire machine Compact footprint allows use of smaller cabinets, or mounting close to the point of use High performance system designed for increased machine throughput Easy-to-use graphical user interface reduces engineering and support time Reduced overall cost

Suppliers

Company
Product
Description
Supplier Links
Digital Brushless Servo Drive - S300 - Kollmorgen Corporation
Radford, VA, USA
Digital Brushless Servo Drive
S300
Digital Brushless Servo Drive S300
S300 Series digital brushless servo drives are compact, easy-to-use and extremely versatile. The small footprint saves space in the switchgear cabinet, and with its wide-ranging connectivity options the S300 may be the only drive family you need. These drives work with our best-in-class rotary servo motors and linear positioners to provide a single, high-performance solution for a wide variety of applications. Features CE, UL, cUL Operation directly from grounded 115 to 480 VAC, 3-phase, 50-60 Hz lines Output current: 1.5 to 10 Amps RMS/phase, continuous With integral AC line filter, all shield connections terminate directly to the amplifier DC-link circuits can be connected in parallel Fully programmable via RS232 interface Easy setup using a Windows-based graphical interface 230 V type suitable for 200 mm switchgear cabinets Interface integrated for stepper controllers, master-slave operation and electronic gearing Integrated position controller with memory for 300 intelligent positioning tasks. Motion Control and Soft-PLC integrated Encoder emulation: choose incremental (A quad B, dec./bin.) or absolute (SSI, Gray/bin.) Compatible with a wide range of feedback options. Benefits Wide power range allows a single drive family to be deployed through-out you entire machine Compact footprint allows use of smaller cabinets, or mounting close to the point of use High performance system designed for increased machine throughput Easy-to-use graphical user interface reduces engineering and support time Reduced overall cost

S300 Series digital brushless servo drives are compact, easy-to-use and extremely versatile. The small footprint saves space in the switchgear cabinet, and with its wide-ranging connectivity options the S300 may be the only drive family you need. These drives work with our best-in-class rotary servo motors and linear positioners to provide a single, high-performance solution for a wide variety of applications.

Features

  • CE, UL, cUL
  • Operation directly from grounded 115 to 480 VAC, 3-phase, 50-60 Hz lines
  • Output current: 1.5 to 10 Amps RMS/phase, continuous
  • With integral AC line filter, all shield connections terminate directly to the amplifier
  • DC-link circuits can be connected in parallel
  • Fully programmable via RS232 interface
  • Easy setup using a Windows-based graphical interface
  • 230 V type suitable for 200 mm switchgear cabinets
  • Interface integrated for stepper controllers, master-slave operation and electronic gearing
  • Integrated position controller with memory for 300 intelligent positioning tasks.
  • Motion Control and Soft-PLC integrated
  • Encoder emulation: choose incremental (A quad B, dec./bin.) or absolute (SSI, Gray/bin.)
  • Compatible with a wide range of feedback options.

Benefits

  • Wide power range allows a single drive family to be deployed through-out you entire machine
  • Compact footprint allows use of smaller cabinets, or mounting close to the point of use
  • High performance system designed for increased machine throughput
  • Easy-to-use graphical user interface reduces engineering and support time
  • Reduced overall cost
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Motion Controllers
Product Number S300
Product Name Digital Brushless Servo Drive
Setup Computer
Operating Mode Position; Velocity; Torque; Other; Electronic Gearing, Pulse Following, Motion Tasking
Servo Feedback Hall Effect (optional feature); Resolver (optional feature); Incremental Encoder (optional feature); Other (optional feature); Single Cable Feedback SFD3 and Hiperface DSL, ComCoder, Sine Encoder With EnDat/HIPERFACE/BISS, Sine Encoder Without Data
Features Brake Output
Configuration Rack
Unlock Full Specs
to access all available technical data