Kollmorgen Corporation Servo Drive S200

Description
Kollmorgen S200 servo drives are the first all-digital industrial drives with a velocity loop bandwidth of 800 Hz. These compact drives offer simplified tuning and unmatched system throughput, with high-resolution feedback and high performance current loop bandwidth for smooth motion and rapid response. The intelligent feedback device with electronic motor nameplate allows plug-and-play commissioning in most applications. Features Available for 120/240 VAC and 20-90 VDC operation with current ratings from 1.5 Amps RMS continuous to 48 Amps RMS peak 24-bit high-resolution feedback 3-5 kHz high-performance current loop bandwidth Intelligent feedback device with electronic motor nameplate eliminates the need for drive parameter set-up and servo loop tuning, allowing allows plug-and-play commissioning in most applications Standard features include torque and velocity control base, electronic gearing, up to an 18-bit analog reference input and an encoder equivalent output Options available to support either indexing or SynqNet™ based programmable motion control Meets UL 508C, CE, EN50178, EN61800-C and Semi F47 Standards Separate "Keep Alive" power input allows rapid recovery from emergency stop conditions Benefits Wide power range allows a single drive family to be deployed through-out your entire machine Compact footprint allows use of smaller cabinets, or mounting close to the point of use Optically isolated inputs/outputs, positive locking connectors and full fault protection for long machine life and immunity to accidental damage High performance system designed for increased machine throughput Easy-to-use graphical user interface reduces engineering and support time Reduced overall cost
Description
Kollmorgen S200 servo drives are the first all-digital industrial drives with a velocity loop bandwidth of 800 Hz. These compact drives offer simplified tuning and unmatched system throughput, with high-resolution feedback and high performance current loop bandwidth for smooth motion and rapid response. The intelligent feedback device with electronic motor nameplate allows plug-and-play commissioning in most applications. Features Available for 120/240 VAC and 20-90 VDC operation with current ratings from 1.5 Amps RMS continuous to 48 Amps RMS peak 24-bit high-resolution feedback 3-5 kHz high-performance current loop bandwidth Intelligent feedback device with electronic motor nameplate eliminates the need for drive parameter set-up and servo loop tuning, allowing allows plug-and-play commissioning in most applications Standard features include torque and velocity control base, electronic gearing, up to an 18-bit analog reference input and an encoder equivalent output Options available to support either indexing or SynqNet™ based programmable motion control Meets UL 508C, CE, EN50178, EN61800-C and Semi F47 Standards Separate "Keep Alive" power input allows rapid recovery from emergency stop conditions Benefits Wide power range allows a single drive family to be deployed through-out your entire machine Compact footprint allows use of smaller cabinets, or mounting close to the point of use Optically isolated inputs/outputs, positive locking connectors and full fault protection for long machine life and immunity to accidental damage High performance system designed for increased machine throughput Easy-to-use graphical user interface reduces engineering and support time Reduced overall cost

Suppliers

Company
Product
Description
Supplier Links
Servo Drive - S200 - Kollmorgen Corporation
Radford, VA, USA
Servo Drive
S200
Servo Drive S200
Kollmorgen S200 servo drives are the first all-digital industrial drives with a velocity loop bandwidth of 800 Hz. These compact drives offer simplified tuning and unmatched system throughput, with high-resolution feedback and high performance current loop bandwidth for smooth motion and rapid response. The intelligent feedback device with electronic motor nameplate allows plug-and-play commissioning in most applications. Features Available for 120/240 VAC and 20-90 VDC operation with current ratings from 1.5 Amps RMS continuous to 48 Amps RMS peak 24-bit high-resolution feedback 3-5 kHz high-performance current loop bandwidth Intelligent feedback device with electronic motor nameplate eliminates the need for drive parameter set-up and servo loop tuning, allowing allows plug-and-play commissioning in most applications Standard features include torque and velocity control base, electronic gearing, up to an 18-bit analog reference input and an encoder equivalent output Options available to support either indexing or SynqNet™ based programmable motion control Meets UL 508C, CE, EN50178, EN61800-C and Semi F47 Standards Separate "Keep Alive" power input allows rapid recovery from emergency stop conditions Benefits Wide power range allows a single drive family to be deployed through-out your entire machine Compact footprint allows use of smaller cabinets, or mounting close to the point of use Optically isolated inputs/outputs, positive locking connectors and full fault protection for long machine life and immunity to accidental damage High performance system designed for increased machine throughput Easy-to-use graphical user interface reduces engineering and support time Reduced overall cost

Kollmorgen S200 servo drives are the first all-digital industrial drives with a velocity loop bandwidth of 800 Hz. These compact drives offer simplified tuning and unmatched system throughput, with high-resolution feedback and high performance current loop bandwidth for smooth motion and rapid response. The intelligent feedback device with electronic motor nameplate allows plug-and-play commissioning in most applications.

Features

  • Available for 120/240 VAC and 20-90 VDC operation with current ratings from 1.5 Amps RMS continuous to 48 Amps RMS peak
  • 24-bit high-resolution feedback
  • 3-5 kHz high-performance current loop bandwidth
  • Intelligent feedback device with electronic motor nameplate eliminates the need for drive parameter set-up and servo loop tuning, allowing allows plug-and-play commissioning in most applications
  • Standard features include torque and velocity control base, electronic gearing, up to an 18-bit analog reference input and an encoder equivalent output
  • Options available to support either indexing or SynqNet™ based programmable motion control
  • Meets UL 508C, CE, EN50178, EN61800-C and Semi F47 Standards
  • Separate "Keep Alive" power input allows rapid recovery from emergency stop conditions

Benefits

  • Wide power range allows a single drive family to be deployed through-out your entire machine
  • Compact footprint allows use of smaller cabinets, or mounting close to the point of use
  • Optically isolated inputs/outputs, positive locking connectors and full fault protection for long machine life and immunity to accidental damage
  • High performance system designed for increased machine throughput
  • Easy-to-use graphical user interface reduces engineering and support time
  • Reduced overall cost
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Motion Controllers
Product Number S200
Product Name Servo Drive
Resolution 24 bits
Setup Computer
Operating Mode Velocity; Torque; Other; Electronic Gearing
Configuration Rack
Communication SynqNet® (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PRO Series Programmable Drives - PRO-Ax0V80A SA-CAN Pro Series - ElectroCraft
Specs
Product Speed Controller
Axes 1.0
Setup Computer
View Details
SGDV Sigma-5 Servo Amplifier - SGDV-120A01A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller
Axes 1.0
Motor / System Linear
View Details