Superior Electric Socket Receptacle Electrical Connector RS50GB

Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet
Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Receptacle Electrical Connector - RS50GB - Specialty Product Technologies
Elizabethtown, NC, USA
Socket Receptacle Electrical Connector
RS50GB
Socket Receptacle Electrical Connector RS50GB
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Supplier's Site
Connector/Terminal/Pin - 26014625 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
26014625
Connector/Terminal/Pin 26014625
POWER ENTRY CONNECTOR, RS50 SERIES, SOCKET RECEPTACLE, 250 VAC, 50 A, CABLE MOUNT, WIRE WRAP, SUPERCON. FREE 2 YEAR RADWELL WARRANTY

POWER ENTRY CONNECTOR, RS50 SERIES, SOCKET RECEPTACLE, 250 VAC, 50 A, CABLE MOUNT, WIRE WRAP, SUPERCON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electrical Connector; Socket Receptacle; 0.25 in.; 1.25 in.; 0.25 in. (Max.); - 70120705 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Connector; Socket Receptacle; 0.25 in.; 1.25 in.; 0.25 in. (Max.);
70120705
Electrical Connector; Socket Receptacle; 0.25 in.; 1.25 in.; 0.25 in. (Max.); 70120705
SUPERCON® Electrical Connector, 50 A, 1.75 in. Length, 1.25 in. Overall Diameter, 0.25-28 Nut Size SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar. Simplified, Quick Assembly Positive-Grip Plug Design Nylon Plastic Parts Meets NAFTA Requirements Available in Six Colors

SUPERCON® Electrical Connector, 50 A, 1.75 in. Length, 1.25 in. Overall Diameter, 0.25-28 Nut Size
SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar.

  • Simplified, Quick Assembly
  • Positive-Grip Plug Design
  • Nylon Plastic Parts
  • Meets NAFTA Requirements
  • Available in Six Colors
Supplier's Site
Test Receptacle, Skt-Receptacle, 50A, Ww, Black; Product Range Superior Electric - 06F000 - Newark, An Avnet Company
Chicago, IL, United States
Test Receptacle, Skt-Receptacle, 50A, Ww, Black; Product Range Superior Electric
06F000
Test Receptacle, Skt-Receptacle, 50A, Ww, Black; Product Range Superior Electric 06F000
TEST RECEPTACLE, SKT-RECEPTACLE, 50A, WW, BLACK; Product Range:RS50 Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:50A; Connector Mounting:Cable Mount; Contact Termination Type:Wire Wrap; Body Material:Nylon PlasticRoHS Compliant: Yes

TEST RECEPTACLE, SKT-RECEPTACLE, 50A, WW, BLACK; Product Range:RS50 Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:50A; Connector Mounting:Cable Mount; Contact Termination Type:Wire Wrap; Body Material:Nylon PlasticRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Specialty Product Technologies Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RS50GB 26014625 70120705 06F000
Product Name Socket Receptacle Electrical Connector Connector/Terminal/Pin Electrical Connector; Socket Receptacle; 0.25 in.; 1.25 in.; 0.25 in. (Max.); Test Receptacle, Skt-Receptacle, 50A, Ww, Black; Product Range Superior Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products