Superior Electric Socket Receptacle Electrical Connector RS250GY

Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet
Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Receptacle Electrical Connector - RS250GY - Specialty Product Technologies
Elizabethtown, NC, USA
Socket Receptacle Electrical Connector
RS250GY
Socket Receptacle Electrical Connector RS250GY
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Supplier's Site
Test Receptacle, Skt-Receptacle, 250A, Ww, Yel; Product Range Superior Electric - 70B3881 - Newark, An Avnet Company
Chicago, IL, United States
Test Receptacle, Skt-Receptacle, 250A, Ww, Yel; Product Range Superior Electric
70B3881
Test Receptacle, Skt-Receptacle, 250A, Ww, Yel; Product Range Superior Electric 70B3881
TEST RECEPTACLE, SKT-RECEPTACLE, 250A, WW, YEL; Product Range:RS250 Series; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Colour:Yellow RoHS Compliant: Yes

TEST RECEPTACLE, SKT-RECEPTACLE, 250A, WW, YEL; Product Range:RS250 Series; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Specialty Product Technologies Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RS250GY 70B3881
Product Name Socket Receptacle Electrical Connector Test Receptacle, Skt-Receptacle, 250A, Ww, Yel; Product Range Superior Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

OBDII female connector to RJ45 overmolded jack - QLC16114 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Chameleon - 026-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details