Amprobe Test Tools Clamp Meter with Analog CAT IV 600V-100A, 2-inch Jaw RS-1007 PRO

Description
This CAT IV 600V safety rated analog clamp is a great tool for tough electrical applications. The RS-1007 PRO works well in extreme temperatures of 32°F to 5°F, while digital clamp LCD screens tend to freeze this anolog clamp measures up to the test. The RS-1007 PRO does not require batteries for measuring Amps and Volts. Features Measures AC Current up to 1000 A Voltage up to 600 VAC Resistance and Continuity Pointer Lock — Data hold Easy to use Rotary Scale Measures Volts and Amps, no batteries required Works in temperatures from 5°F to 122°F Operates on 50 and 60 Hz frequency CAT IV, 600 V Safety Rated Includes test leads, battery (installed, for resistance measurement only), Users Manual, Carrying Case
Description
This CAT IV 600V safety rated analog clamp is a great tool for tough electrical applications. The RS-1007 PRO works well in extreme temperatures of 32°F to 5°F, while digital clamp LCD screens tend to freeze this anolog clamp measures up to the test. The RS-1007 PRO does not require batteries for measuring Amps and Volts. Features Measures AC Current up to 1000 A Voltage up to 600 VAC Resistance and Continuity Pointer Lock — Data hold Easy to use Rotary Scale Measures Volts and Amps, no batteries required Works in temperatures from 5°F to 122°F Operates on 50 and 60 Hz frequency CAT IV, 600 V Safety Rated Includes test leads, battery (installed, for resistance measurement only), Users Manual, Carrying Case

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter with Analog CAT IV 600V-100A, 2-inch Jaw - 70102087 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp Meter with Analog CAT IV 600V-100A, 2-inch Jaw
70102087
Clamp Meter with Analog CAT IV 600V-100A, 2-inch Jaw 70102087
This CAT IV 600V safety rated analog clamp is a great tool for tough electrical applications. The RS-1007 PRO works well in extreme temperatures of 32°F to 5°F, while digital clamp LCD screens tend to freeze this anolog clamp measures up to the test. The RS-1007 PRO does not require batteries for measuring Amps and Volts. Features Measures AC Current up to 1000 A Voltage up to 600 VAC Resistance and Continuity Pointer Lock — Data hold Easy to use Rotary Scale Measures Volts and Amps, no batteries required Works in temperatures from 5°F to 122°F Operates on 50 and 60 Hz frequency CAT IV, 600 V Safety Rated Includes test leads, battery (installed, for resistance measurement only), Users Manual, Carrying Case

This CAT IV 600V safety rated analog clamp is a great tool for tough electrical applications. The RS-1007 PRO works well in extreme temperatures of 32°F to 5°F, while digital clamp LCD screens tend to freeze this anolog clamp measures up to the test. The RS-1007 PRO does not require batteries for measuring Amps and Volts.
Features

  • Measures AC Current up to 1000 A
  • Voltage up to 600 VAC
  • Resistance and Continuity
  • Pointer Lock — Data hold
  • Easy to use Rotary Scale
  • Measures Volts and Amps, no batteries required
  • Works in temperatures from 5°F to 122°F
  • Operates on 50 and 60 Hz frequency
  • CAT IV, 600 V Safety Rated
  • Includes test leads, battery (installed, for resistance measurement only), Users Manual, Carrying Case
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Ammeters
Product Number 70102087
Product Name Clamp Meter with Analog CAT IV 600V-100A, 2-inch Jaw
Form Factor Clamp Meter
Unlock Full Specs
to access all available technical data