Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
TEST RECEPTACLE, PIN-RECEPTACLE, 50A, WW, GREEN, PRODUCT RANGE:RP50 SERIES, GENDER:RECEPTACLE, VOLTAGE RATING:250VAC, CURRENT RATING:50A, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:WIRE WRAP, BODY MATERIAL:NYLON PLASTICROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SUPERCON® Electrical Connector, 50 A, 1.75 in. Length, 1.25 in. Overall Diameter, 0.25-28 Nut Size
SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar.
TEST RECEPTACLE, PIN-RECEPTACLE, 50A, WW, GREEN; Product Range:RP50 Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:50A; Connector Mounting:Cable Mount; Contact Termination Type:Wire Wrap; Body Material:Nylon PlasticRoHS Compliant: Yes
| Specialty Product Technologies | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RP50GGN | 26006630 | 70120973 | 06F010 |
| Product Name | Pin Receptable Electrical Connector | Plug/Receptacle | Electrical Connector; Pin Receptacle; 0.25 in.; 1.25 in.; 0.25 in. (Max.); 50 A | Test Receptacle, Pin-Receptacle, 50A, Ww, Green; Product Range Superior Electric |
| Gender | Male / Plug | Female / Jack |