Videojet Technologies, Inc. Pump Repair Kit RP26211

Description
CAP AND SPRING KIT , 5G, ADS, ALL INKS. FREE 2 YEAR RADWELL WARRANTY
Description
CAP AND SPRING KIT , 5G, ADS, ALL INKS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 40988353 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
40988353
Pump Repair Kit 40988353
CAP AND SPRING KIT , 5G, ADS, ALL INKS. FREE 2 YEAR RADWELL WARRANTY

CAP AND SPRING KIT , 5G, ADS, ALL INKS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 40988353
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

06D3-GHH Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Self-Priming Pump
Discharge Size 4.000 inch (102 mm)
Power Source PTO
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Water Pumps - 2484920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 145.0 psi (102 m of Water)
Power Source AC; 230V ac
Pump Housing Material Cast Iron; Cast Iron
View Details