Specialty Product Technologies Pin Receptable Electrical Connector RP250GGN

Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet
Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Receptable Electrical Connector - RP250GGN - Specialty Product Technologies
Elizabethtown, NC, USA
Pin Receptable Electrical Connector
RP250GGN
Pin Receptable Electrical Connector RP250GGN
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Supplier's Site
Test Receptacle, Pin-Receptacle, 250A, Ww, Green; Product Range Superior Electric - 94F306 - Newark, An Avnet Company
Chicago, IL, United States
Test Receptacle, Pin-Receptacle, 250A, Ww, Green; Product Range Superior Electric
94F306
Test Receptacle, Pin-Receptacle, 250A, Ww, Green; Product Range Superior Electric 94F306
TEST RECEPTACLE, PIN-RECEPTACLE, 250A, WW, GREEN; Product Range:RP250 Series; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Colour:Green RoHS Compliant: Yes

TEST RECEPTACLE, PIN-RECEPTACLE, 250A, WW, GREEN; Product Range:RP250 Series; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Specialty Product Technologies Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RP250GGN 94F306
Product Name Pin Receptable Electrical Connector Test Receptacle, Pin-Receptacle, 250A, Ww, Green; Product Range Superior Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details