Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NOZZLES
VIDEOJET TECHNOLOGIES, INC.
RP15895 -- NOZZLE
Videojet Technologies, Inc.
Nozzle
RP15895
Description
NOZ BLOCK, 10MM. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
NOZ BLOCK, 10MM. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Nozzle
40986185
Nozzle
40986185
NOZ BLOCK, 10MM. FREE 2 YEAR RADWELL WARRANTY
NOZ BLOCK, 10MM. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Nozzles
Product Number
40986185
Product Name
Nozzle
Media
Air
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
1 x 8 in. Size NPSH Thread Type Brass Hose Nozzle|Master File
BHN-1608SH
Specs
Maximum Pressure
8 psi (5.63 m H2O)
Orifice Size
312 mil (7937 µm)
Material
Brass
View Details
Festo Corporation
Air gun nozzle
ADNA-PDAD-13
Specs
Media
Air
View Details
Sames North American Corporation
Airless Paint Spray Tip
SKILL
Specs
Media
Ink
Application
Painting
Pattern
Fan
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Dispensing Nozzle
View Details