Veeder-Root Ac True Rms Meter, 5Digit; No. Of Digits / Alpha Veeder Root RFXH00

Description
AC TRUE RMS METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:AC Current / AC Voltage; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC
Datasheet
Description
AC TRUE RMS METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:AC Current / AC Voltage; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac True Rms Meter, 5Digit; No. Of Digits / Alpha Veeder Root - 23X8794 - Newark, An Avnet Company
Chicago, IL, United States
Ac True Rms Meter, 5Digit; No. Of Digits / Alpha Veeder Root
23X8794
Ac True Rms Meter, 5Digit; No. Of Digits / Alpha Veeder Root 23X8794
AC TRUE RMS METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:AC Current / AC Voltage; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC

AC TRUE RMS METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:AC Current / AC Voltage; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 23X8794
Product Name Ac True Rms Meter, 5Digit; No. Of Digits / Alpha Veeder Root
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meters for 6 Digit Digital Stopwatch and Timer Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details