Veeder-Root Universal Dc Meter, 5Digit; No. Of Digits / Alpha Veeder Root RFXD10

Description
UNIVERSAL DC METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage / Resistance; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:11VDC; Supply Voltage Max:36VDC
Description
UNIVERSAL DC METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage / Resistance; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:11VDC; Supply Voltage Max:36VDC

Suppliers

Company
Product
Description
Supplier Links
Universal Dc Meter, 5Digit; No. Of Digits / Alpha Veeder Root - 23X8793 - Newark, An Avnet Company
Chicago, IL, United States
Universal Dc Meter, 5Digit; No. Of Digits / Alpha Veeder Root
23X8793
Universal Dc Meter, 5Digit; No. Of Digits / Alpha Veeder Root 23X8793
UNIVERSAL DC METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage / Resistance; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:11VDC; Supply Voltage Max:36VDC

UNIVERSAL DC METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage / Resistance; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:11VDC; Supply Voltage Max:36VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 23X8793
Product Name Universal Dc Meter, 5Digit; No. Of Digits / Alpha Veeder Root
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meter for 6 Digit Digital Stopwatch and Timer - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details