West Control Solutions Relay M - 2PH Thyristor Power Controller

Description
West Control Solutions presents a range of thyristor power controllers which have been designed to switch 2 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration, resistive load, without neutral connection. Relay M - 2 PH = Fully adjustable burst firing (3 to 255 cycles), front panel display & keypad plus RS485 comms as standard. Benefits & Features Specifically designed to be an Universal Unit RS485 Comm. MODBUS Protocol Standard Frontal Key Pad to configure the unit and to read V,I and Power Configurablity via RS485, USB Port and frontal Key Pad Microprocessor based electronic circuit fully isolated from power Universal input signal: RS485,Pot, Analog and SSR Firing Mode: Zero Crossing and Burst Firing Mode with programmable cycle time Configurable Control Mode: V and VxI Heather Break alarm to diagnose partial or total load failure and Thyristor Short circuit Digital input configurable Fuse and Fuse Holder Standard Current transformer integrated in Fuse Holder Comply with EMC, cUL pending IP20 Protection DIN RAIL mounting Ideal for: Normal Resistance Short, Medium & Long Wave IR load types Specification: 3 wire 24Vac to 690Vac Supply DC logic (SSR) 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Zero Crossing Burst Firing
Datasheet
Description
West Control Solutions presents a range of thyristor power controllers which have been designed to switch 2 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration, resistive load, without neutral connection. Relay M - 2 PH = Fully adjustable burst firing (3 to 255 cycles), front panel display & keypad plus RS485 comms as standard. Benefits & Features Specifically designed to be an Universal Unit RS485 Comm. MODBUS Protocol Standard Frontal Key Pad to configure the unit and to read V,I and Power Configurablity via RS485, USB Port and frontal Key Pad Microprocessor based electronic circuit fully isolated from power Universal input signal: RS485,Pot, Analog and SSR Firing Mode: Zero Crossing and Burst Firing Mode with programmable cycle time Configurable Control Mode: V and VxI Heather Break alarm to diagnose partial or total load failure and Thyristor Short circuit Digital input configurable Fuse and Fuse Holder Standard Current transformer integrated in Fuse Holder Comply with EMC, cUL pending IP20 Protection DIN RAIL mounting Ideal for: Normal Resistance Short, Medium & Long Wave IR load types Specification: 3 wire 24Vac to 690Vac Supply DC logic (SSR) 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Zero Crossing Burst Firing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay M - 2PH Thyristor Power Controller -  - West Control Solutions
Gurnee, IL, USA
Relay M - 2PH Thyristor Power Controller
Relay M - 2PH Thyristor Power Controller
West Control Solutions presents a range of thyristor power controllers which have been designed to switch 2 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration, resistive load, without neutral connection. Relay M - 2 PH = Fully adjustable burst firing (3 to 255 cycles), front panel display & keypad plus RS485 comms as standard. Benefits & Features Specifically designed to be an Universal Unit RS485 Comm. MODBUS Protocol Standard Frontal Key Pad to configure the unit and to read V,I and Power Configurablity via RS485, USB Port and frontal Key Pad Microprocessor based electronic circuit fully isolated from power Universal input signal: RS485,Pot, Analog and SSR Firing Mode: Zero Crossing and Burst Firing Mode with programmable cycle time Configurable Control Mode: V and VxI Heather Break alarm to diagnose partial or total load failure and Thyristor Short circuit Digital input configurable Fuse and Fuse Holder Standard Current transformer integrated in Fuse Holder Comply with EMC, cUL pending IP20 Protection DIN RAIL mounting Ideal for: Normal Resistance Short, Medium & Long Wave IR load types Specification: 3 wire 24Vac to 690Vac Supply DC logic (SSR) 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Zero Crossing Burst Firing

West Control Solutions presents a range of thyristor power controllers which have been designed to switch 2 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration, resistive load, without neutral connection.

Relay M - 2 PH = Fully adjustable burst firing (3 to 255 cycles), front panel display & keypad plus RS485 comms as standard.

Benefits & Features

  • Specifically designed to be an Universal Unit
  • RS485 Comm. MODBUS Protocol Standard
  • Frontal Key Pad to configure the unit and to read V,I and Power
  • Configurablity via RS485, USB Port and frontal Key Pad
  • Microprocessor based electronic circuit fully isolated from power
  • Universal input signal: RS485,Pot, Analog and SSR
  • Firing Mode: Zero Crossing and Burst Firing Mode with programmable cycle time
  • Configurable Control Mode: V and VxI
  • Heather Break alarm to diagnose partial or total load failure and Thyristor Short circuit
  • Digital input configurable
  • Fuse and Fuse Holder Standard
  • Current transformer integrated in Fuse Holder
  • Comply with EMC, cUL pending
  • IP20 Protection
  • DIN RAIL mounting

Ideal for:

  • Normal Resistance
  • Short, Medium & Long Wave IR load types

Specification:

  • 3 wire
  • 24Vac to 690Vac Supply
  • DC logic (SSR)
  • 4-20mA or 0-10V DC linear inputs
  • 10K Pot or RS485 Comms input
  • Zero Crossing
  • Burst Firing
Datasheet

Technical Specifications

  West Control Solutions
Product Category SCR Power Controllers
Product Name Relay M - 2PH Thyristor Power Controller
SCR Control Zero Crossing
Operating Voltage 24 VAC - 690 VAC
Phase Other
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Relay CL - 1PH Thyristor Power Controller -  - West Control Solutions
Specs
SCR Control Phase Angle
Operating Voltage 24 VAC - 690 VAC
Phase Single Phase
View Details
Single-Phase Thyristor Regulator - JB Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 100 to 240 VAC
Phase Single Phase
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details