Kollmorgen Corporation Housed Direct Drive Motors RBEH

Description
The RBE Series from Kollmorgen is a proven platform offering many years of direct drive motor solutions in various industries such as defense, semiconductor, machine tools, industrial automation, medical, and robotics. The frameless configuration is provided as a rotor and stator component that are integrated directly with the load where the same bearings which support the load also support the motor. This configuration eliminates shaft, bearings, endbells, and couplings offering reduced volume, weight, and complexity. As the saying goes, these motors are ‘oldies but goodies’ and continue to be viable solutions where relatively high torque and low speed, pancake type motor configurations are required. Be sure to also check out our new KBMTM series motors which represent the latest in high performance frameless brushless motor products with a more extended product range and standard options. Features 10 frame sizes from 21.3mm to 239mm OD Continuous torque range from .01 N-m to 38 N-m Peak torque range from .03 N-m to 200 N-m Speeds up to 35,000 rpm Standard and custom windings to match speed/torque performance requirements RBEH housed models come with stainless steel shafts and can include any combination of Hall sensors, encoder or resolver as rotor position feedback devices RBE frameless models use the load’s own shaft and bearings, and can include integral Hall sensors, and additional position feedback devices such as encoders or resolvers can be added as separate components Benefits Low cogging for smooth low-speed rotation Brushless design allows significant reductions in rotor inertia and increases in acceleration Improved cooling and efficiency provides increased performance in a wide variety of operating conditions Frameless configuration reduces machine size and maintenance requirements since load and motor use same set of bearings
Description
The RBE Series from Kollmorgen is a proven platform offering many years of direct drive motor solutions in various industries such as defense, semiconductor, machine tools, industrial automation, medical, and robotics. The frameless configuration is provided as a rotor and stator component that are integrated directly with the load where the same bearings which support the load also support the motor. This configuration eliminates shaft, bearings, endbells, and couplings offering reduced volume, weight, and complexity. As the saying goes, these motors are ‘oldies but goodies’ and continue to be viable solutions where relatively high torque and low speed, pancake type motor configurations are required. Be sure to also check out our new KBMTM series motors which represent the latest in high performance frameless brushless motor products with a more extended product range and standard options. Features 10 frame sizes from 21.3mm to 239mm OD Continuous torque range from .01 N-m to 38 N-m Peak torque range from .03 N-m to 200 N-m Speeds up to 35,000 rpm Standard and custom windings to match speed/torque performance requirements RBEH housed models come with stainless steel shafts and can include any combination of Hall sensors, encoder or resolver as rotor position feedback devices RBE frameless models use the load’s own shaft and bearings, and can include integral Hall sensors, and additional position feedback devices such as encoders or resolvers can be added as separate components Benefits Low cogging for smooth low-speed rotation Brushless design allows significant reductions in rotor inertia and increases in acceleration Improved cooling and efficiency provides increased performance in a wide variety of operating conditions Frameless configuration reduces machine size and maintenance requirements since load and motor use same set of bearings

Suppliers

Company
Product
Description
Supplier Links
Housed Direct Drive Motors - RBEH - Kollmorgen Corporation
Radford, VA, USA
Housed Direct Drive Motors
RBEH
Housed Direct Drive Motors RBEH
The RBE Series from Kollmorgen is a proven platform offering many years of direct drive motor solutions in various industries such as defense, semiconductor, machine tools, industrial automation, medical, and robotics. The frameless configuration is provided as a rotor and stator component that are integrated directly with the load where the same bearings which support the load also support the motor. This configuration eliminates shaft, bearings, endbells, and couplings offering reduced volume, weight, and complexity. As the saying goes, these motors are ‘oldies but goodies’ and continue to be viable solutions where relatively high torque and low speed, pancake type motor configurations are required. Be sure to also check out our new KBMTM series motors which represent the latest in high performance frameless brushless motor products with a more extended product range and standard options. Features 10 frame sizes from 21.3mm to 239mm OD Continuous torque range from .01 N-m to 38 N-m Peak torque range from .03 N-m to 200 N-m Speeds up to 35,000 rpm Standard and custom windings to match speed/torque performance requirements RBEH housed models come with stainless steel shafts and can include any combination of Hall sensors, encoder or resolver as rotor position feedback devices RBE frameless models use the load’s own shaft and bearings, and can include integral Hall sensors, and additional position feedback devices such as encoders or resolvers can be added as separate components Benefits Low cogging for smooth low-speed rotation Brushless design allows significant reductions in rotor inertia and increases in acceleration Improved cooling and efficiency provides increased performance in a wide variety of operating conditions Frameless configuration reduces machine size and maintenance requirements since load and motor use same set of bearings

The RBE Series from Kollmorgen is a proven platform offering many years of direct drive motor solutions in various industries such as defense, semiconductor, machine tools, industrial automation, medical, and robotics. The frameless configuration is provided as a rotor and stator component that are integrated directly with the load where the same bearings which support the load also support the motor. This configuration eliminates shaft, bearings, endbells, and couplings offering reduced volume, weight, and complexity.

As the saying goes, these motors are ‘oldies but goodies’ and continue to be viable solutions where relatively high torque and low speed, pancake type motor configurations are required.

Be sure to also check out our new KBMTM series motors which represent the latest in high performance frameless brushless motor products with a more extended product range and standard options.

Features

  • 10 frame sizes from 21.3mm to 239mm OD
  • Continuous torque range from .01 N-m to 38 N-m
  • Peak torque range from .03 N-m to 200 N-m
  • Speeds up to 35,000 rpm
  • Standard and custom windings to match speed/torque performance requirements
  • RBEH housed models come with stainless steel shafts and can include any combination of Hall sensors, encoder or resolver as rotor position feedback devices
  • RBE frameless models use the load’s own shaft and bearings, and can include integral Hall sensors, and additional position feedback devices such as encoders or resolvers can be added as separate components

Benefits

  • Low cogging for smooth low-speed rotation
  • Brushless design allows significant reductions in rotor inertia and increases in acceleration
  • Improved cooling and efficiency provides increased performance in a wide variety of operating conditions
  • Frameless configuration reduces machine size and maintenance requirements since load and motor use same set of bearings
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Brushless Motors
Product Number RBEH
Product Name Housed Direct Drive Motors
Motor Type DC Motor
Output Power 0.0188 to 4.95 HP
Continuous Current 1.79 to 29.6 amps
Continuous Torque 0.1 to 336.3 In-lbs (0.1020 to 388 kg-cm)
Rotor Inertia 1.70E-5 to 2.31 oz-in-sec² (1.20E-4 to 16.3 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor - 57BYA Series (big torque) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V; 24V; 48V; 72V
DC Voltage Range 12.0 to 80.0 VDC
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4560F-MJ72AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3000 rpm
View Details
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4000 - Portescap
Specs
Motor Type DC Motor
DC Voltage Range 14.4 VDC
Torque Constant 16.81 in-oz/amp (119 mN-m/amp)
View Details