Kollmorgen Corporation Frameless Direct Drive Motors RBE

Description
The RBE Series from Kollmorgen is a proven platform offering many years of direct drive motor solutions in various industries such as defense, semiconductor, machine tools, industrial automation, medical, and robotics. The frameless configuration is provided as a rotor and stator component that are integrated directly with the load where the same bearings which support the load also support the motor. This configuration eliminates shaft, bearings, endbells, and couplings offering reduced volume, weight, and complexity. As the saying goes, these motors are ‘oldies but goodies’ and continue to be viable solutions where relatively high torque and low speed, pancake type motor configurations are required. Be sure to also check out our new KBMTM series motors which represent the latest in high performance frameless brushless motor products with a more extended product range and standard options. Features 10 frame sizes from 21.3mm to 239mm OD Continuous torque range from .01 N-m to 38 N-m Peak torque range from .03 N-m to 200 N-m Speeds up to 35,000 rpm Standard and custom windings to match speed/torque performance requirements RBEH housed models come with stainless steel shafts and can include any combination of Hall sensors, encoder or resolver as rotor position feedback devices RBE frameless models use the load’s own shaft and bearings, and can include integral Hall sensors, and additional position feedback devices such as encoders or resolvers can be added as separate components Benefits Low cogging for smooth low-speed rotation Brushless design allows significant reductions in rotor inertia and increases in acceleration Improved cooling and efficiency provides increased performance in a wide variety of operating conditions Frameless configuration reduces machine size and maintenance requirements since load and motor use same set of bearings
Description
The RBE Series from Kollmorgen is a proven platform offering many years of direct drive motor solutions in various industries such as defense, semiconductor, machine tools, industrial automation, medical, and robotics. The frameless configuration is provided as a rotor and stator component that are integrated directly with the load where the same bearings which support the load also support the motor. This configuration eliminates shaft, bearings, endbells, and couplings offering reduced volume, weight, and complexity. As the saying goes, these motors are ‘oldies but goodies’ and continue to be viable solutions where relatively high torque and low speed, pancake type motor configurations are required. Be sure to also check out our new KBMTM series motors which represent the latest in high performance frameless brushless motor products with a more extended product range and standard options. Features 10 frame sizes from 21.3mm to 239mm OD Continuous torque range from .01 N-m to 38 N-m Peak torque range from .03 N-m to 200 N-m Speeds up to 35,000 rpm Standard and custom windings to match speed/torque performance requirements RBEH housed models come with stainless steel shafts and can include any combination of Hall sensors, encoder or resolver as rotor position feedback devices RBE frameless models use the load’s own shaft and bearings, and can include integral Hall sensors, and additional position feedback devices such as encoders or resolvers can be added as separate components Benefits Low cogging for smooth low-speed rotation Brushless design allows significant reductions in rotor inertia and increases in acceleration Improved cooling and efficiency provides increased performance in a wide variety of operating conditions Frameless configuration reduces machine size and maintenance requirements since load and motor use same set of bearings

Suppliers

Company
Product
Description
Supplier Links
Frameless Direct Drive Motors - RBE - Kollmorgen Corporation
Radford, VA, USA
Frameless Direct Drive Motors
RBE
Frameless Direct Drive Motors RBE
The RBE Series from Kollmorgen is a proven platform offering many years of direct drive motor solutions in various industries such as defense, semiconductor, machine tools, industrial automation, medical, and robotics. The frameless configuration is provided as a rotor and stator component that are integrated directly with the load where the same bearings which support the load also support the motor. This configuration eliminates shaft, bearings, endbells, and couplings offering reduced volume, weight, and complexity. As the saying goes, these motors are ‘oldies but goodies’ and continue to be viable solutions where relatively high torque and low speed, pancake type motor configurations are required. Be sure to also check out our new KBMTM series motors which represent the latest in high performance frameless brushless motor products with a more extended product range and standard options. Features 10 frame sizes from 21.3mm to 239mm OD Continuous torque range from .01 N-m to 38 N-m Peak torque range from .03 N-m to 200 N-m Speeds up to 35,000 rpm Standard and custom windings to match speed/torque performance requirements RBEH housed models come with stainless steel shafts and can include any combination of Hall sensors, encoder or resolver as rotor position feedback devices RBE frameless models use the load’s own shaft and bearings, and can include integral Hall sensors, and additional position feedback devices such as encoders or resolvers can be added as separate components Benefits Low cogging for smooth low-speed rotation Brushless design allows significant reductions in rotor inertia and increases in acceleration Improved cooling and efficiency provides increased performance in a wide variety of operating conditions Frameless configuration reduces machine size and maintenance requirements since load and motor use same set of bearings

The RBE Series from Kollmorgen is a proven platform offering many years of direct drive motor solutions in various industries such as defense, semiconductor, machine tools, industrial automation, medical, and robotics. The frameless configuration is provided as a rotor and stator component that are integrated directly with the load where the same bearings which support the load also support the motor. This configuration eliminates shaft, bearings, endbells, and couplings offering reduced volume, weight, and complexity.

As the saying goes, these motors are ‘oldies but goodies’ and continue to be viable solutions where relatively high torque and low speed, pancake type motor configurations are required.

Be sure to also check out our new KBMTM series motors which represent the latest in high performance frameless brushless motor products with a more extended product range and standard options.

Features

  • 10 frame sizes from 21.3mm to 239mm OD
  • Continuous torque range from .01 N-m to 38 N-m
  • Peak torque range from .03 N-m to 200 N-m
  • Speeds up to 35,000 rpm
  • Standard and custom windings to match speed/torque performance requirements
  • RBEH housed models come with stainless steel shafts and can include any combination of Hall sensors, encoder or resolver as rotor position feedback devices
  • RBE frameless models use the load’s own shaft and bearings, and can include integral Hall sensors, and additional position feedback devices such as encoders or resolvers can be added as separate components

Benefits

  • Low cogging for smooth low-speed rotation
  • Brushless design allows significant reductions in rotor inertia and increases in acceleration
  • Improved cooling and efficiency provides increased performance in a wide variety of operating conditions
  • Frameless configuration reduces machine size and maintenance requirements since load and motor use same set of bearings
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Brushless Motors
Product Number RBE
Product Name Frameless Direct Drive Motors
Motor Type DC Motor
Output Power 0.0188 to 4.95 HP
Continuous Current 1.79 to 29.6 amps
Continuous Torque 0.1 to 336.3 In-lbs (0.1020 to 388 kg-cm)
Rotor Inertia 1.70E-5 to 2.12 oz-in-sec² (1.20E-4 to 15 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Motor - YHD-BL2847 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Sigma-X Mini Motors, 200V - SGM7M-A3A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 0.0442 HP
View Details
Frameless Brushless DC (BLDC) Motor - DIP20-09-HPZ - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details