Superior Electric Transformer, Variable , 3.5A; Transformer Type Superior Electric Q216U

Description
TRANSFORMER, VARIABLE , 3.5A; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:280V; Output Current:-; Constant Current Load:3.5A
Datasheet
Description
TRANSFORMER, VARIABLE , 3.5A; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:280V; Output Current:-; Constant Current Load:3.5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Variable , 3.5A; Transformer Type Superior Electric - 70B3872 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Variable , 3.5A; Transformer Type Superior Electric
70B3872
Transformer, Variable , 3.5A; Transformer Type Superior Electric 70B3872
TRANSFORMER, VARIABLE , 3.5A; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:280V; Output Current:-; Constant Current Load:3.5A

TRANSFORMER, VARIABLE , 3.5A; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:280V; Output Current:-; Constant Current Load:3.5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 70B3872
Product Name Transformer, Variable , 3.5A; Transformer Type Superior Electric
Other Transformer Types / Applications Constant Current Transformer; Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details