Superior Electric Variable Transformer/Variac Q116U

Description
VARIABLE TRANSFORMER, TRANSFORMER TYPE:MANUALLY OPERATED, CONSTRUCTION TYPE:OPEN, NO. OF PHASES:SINGLE PHASE, FREQUENCY RANGE:50HZ / 60HZ, INPUT VOLTAGE:120V, OUTPUT VOLTAGE:140V, OUTPUT CURRENT:-, CONSTANT CURRENT LOAD:9A. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
VARIABLE TRANSFORMER, TRANSFORMER TYPE:MANUALLY OPERATED, CONSTRUCTION TYPE:OPEN, NO. OF PHASES:SINGLE PHASE, FREQUENCY RANGE:50HZ / 60HZ, INPUT VOLTAGE:120V, OUTPUT VOLTAGE:140V, OUTPUT CURRENT:-, CONSTANT CURRENT LOAD:9A. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer/Variac - 26014459 - Radwell International
Willingboro, NJ, United States
Variable Transformer/Variac
26014459
Variable Transformer/Variac 26014459
VARIABLE TRANSFORMER, TRANSFORMER TYPE:MANUALLY OPERATED, CONSTRUCTION TYPE:OPEN, NO. OF PHASES:SINGLE PHASE, FREQUENCY RANGE:50HZ / 60HZ, INPUT VOLTAGE:120V, OUTPUT VOLTAGE:140V, OUTPUT CURRENT:-, CONSTANT CURRENT LOAD:9A. FREE 2 YEAR RADWELL WARRANTY

VARIABLE TRANSFORMER, TRANSFORMER TYPE:MANUALLY OPERATED, CONSTRUCTION TYPE:OPEN, NO. OF PHASES:SINGLE PHASE, FREQUENCY RANGE:50HZ / 60HZ, INPUT VOLTAGE:120V, OUTPUT VOLTAGE:140V, OUTPUT CURRENT:-, CONSTANT CURRENT LOAD:9A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Variable Transformer; Transformer Type Superior Electric - 70B5222 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Superior Electric
70B5222
Variable Transformer; Transformer Type Superior Electric 70B5222
VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:-; Constant Current Load:9A

VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:-; Constant Current Load:9A

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 26014459 70B5222
Product Name Variable Transformer/Variac Variable Transformer; Transformer Type Superior Electric
Other Transformer Types / Applications Constant Current Transformer; Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
HP5 Series Hexa-Path Magnetics - HP5-0083 HP5-0083LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
PC Mount Split Pack™ Power Transformers - F28-200 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 14 volts
View Details
4 suppliers