Tektronix, Inc. DC Power Supply PWS4721

Description
The PWS4721 is a 86 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-72V Current: 0-1.2A Power: 86W Linear Regulation 0.03% Basic Voltage Accuracy 0.05% Basic Current Accuracy Less than 5 mVp-p Ripple and Noise Output Voltage, Current, and Limits Displayed Simultaneously on a Bright Display Up to 40 User-defined Setup Memories Direct Parameter Entry using Numeric Keypad Adjustable Overvoltage Protection List Mode for Stepping through Stored Test Sequences Remote Sense to Compensate for Lead Resistance Rear Outputs and Trigger/Status Lines USB Device Port on Rear Panel for Quick PC Connectivity and Remote Programming Includes National Instrument’s LabVIEW SignalExpress™ Tektronix Edition Software for Connecting Your Bench Accessories included: line cord, Quick Start User Manual, Traceable Certificate of Calibration, documentation CD (includes user manuals, programmer’s manual, and technical reference), and National Instruments LabVIEW SignalExpress Tektronix Edition CD 3-Year Warranty The PWS4721 Programmable Power Supply makes a versatile addition to your bench. A basic voltage accuracy of 0.03% and 0.05% basic current accuracy, you can be confident in the power supply’s output value. Remote sense capability to eliminate the effect of voltage drop in your lead wires and noise of less than 5 mVp-p further ensures accurate power delivery. List mode and a USB port for remote programming accelerate complex test development. The PWS4721 Power Supply Series generates the power you need for your application –quickly and precisely.
Datasheet
Description
The PWS4721 is a 86 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-72V Current: 0-1.2A Power: 86W Linear Regulation 0.03% Basic Voltage Accuracy 0.05% Basic Current Accuracy Less than 5 mVp-p Ripple and Noise Output Voltage, Current, and Limits Displayed Simultaneously on a Bright Display Up to 40 User-defined Setup Memories Direct Parameter Entry using Numeric Keypad Adjustable Overvoltage Protection List Mode for Stepping through Stored Test Sequences Remote Sense to Compensate for Lead Resistance Rear Outputs and Trigger/Status Lines USB Device Port on Rear Panel for Quick PC Connectivity and Remote Programming Includes National Instrument’s LabVIEW SignalExpress™ Tektronix Edition Software for Connecting Your Bench Accessories included: line cord, Quick Start User Manual, Traceable Certificate of Calibration, documentation CD (includes user manuals, programmer’s manual, and technical reference), and National Instruments LabVIEW SignalExpress Tektronix Edition CD 3-Year Warranty The PWS4721 Programmable Power Supply makes a versatile addition to your bench. A basic voltage accuracy of 0.03% and 0.05% basic current accuracy, you can be confident in the power supply’s output value. Remote sense capability to eliminate the effect of voltage drop in your lead wires and noise of less than 5 mVp-p further ensures accurate power delivery. List mode and a USB port for remote programming accelerate complex test development. The PWS4721 Power Supply Series generates the power you need for your application –quickly and precisely.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PWS4721 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PWS4721
DC Power Supply PWS4721
The PWS4721 is a 86 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-72V Current: 0-1.2A Power: 86W Linear Regulation 0.03% Basic Voltage Accuracy 0.05% Basic Current Accuracy Less than 5 mVp-p Ripple and Noise Output Voltage, Current, and Limits Displayed Simultaneously on a Bright Display Up to 40 User-defined Setup Memories Direct Parameter Entry using Numeric Keypad Adjustable Overvoltage Protection List Mode for Stepping through Stored Test Sequences Remote Sense to Compensate for Lead Resistance Rear Outputs and Trigger/Status Lines USB Device Port on Rear Panel for Quick PC Connectivity and Remote Programming Includes National Instrument’s LabVIEW SignalExpress™ Tektronix Edition Software for Connecting Your Bench Accessories included: line cord, Quick Start User Manual, Traceable Certificate of Calibration, documentation CD (includes user manuals, programmer’s manual, and technical reference), and National Instruments LabVIEW SignalExpress Tektronix Edition CD 3-Year Warranty The PWS4721 Programmable Power Supply makes a versatile addition to your bench. A basic voltage accuracy of 0.03% and 0.05% basic current accuracy, you can be confident in the power supply’s output value. Remote sense capability to eliminate the effect of voltage drop in your lead wires and noise of less than 5 mVp-p further ensures accurate power delivery. List mode and a USB port for remote programming accelerate complex test development. The PWS4721 Power Supply Series generates the power you need for your application –quickly and precisely.

The PWS4721 is a 86 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-72V
  • Current: 0-1.2A
  • Power: 86W
  • Linear Regulation
  • 0.03% Basic Voltage Accuracy
  • 0.05% Basic Current Accuracy
  • Less than 5 mVp-p Ripple and Noise
  • Output Voltage, Current, and Limits Displayed Simultaneously on a Bright Display
  • Up to 40 User-defined Setup Memories
  • Direct Parameter Entry using Numeric Keypad
  • Adjustable Overvoltage Protection
  • List Mode for Stepping through Stored Test Sequences
  • Remote Sense to Compensate for Lead Resistance
  • Rear Outputs and Trigger/Status Lines
  • USB Device Port on Rear Panel for Quick PC Connectivity and Remote Programming
  • Includes National Instrument’s LabVIEW SignalExpress™ Tektronix Edition Software for Connecting Your Bench
  • Accessories included: line cord, Quick Start User Manual, Traceable Certificate of Calibration, documentation CD (includes user manuals, programmer’s manual, and technical reference), and National Instruments LabVIEW SignalExpress Tektronix Edition CD
  • 3-Year Warranty

The PWS4721 Programmable Power Supply makes a versatile addition to your bench. A basic voltage accuracy of 0.03% and 0.05% basic current accuracy, you can be confident in the power supply’s output value.

Remote sense capability to eliminate the effect of voltage drop in your lead wires and noise of less than 5 mVp-p further ensures accurate power delivery. List mode and a USB port for remote programming accelerate complex test development. The PWS4721 Power Supply Series generates the power you need for your application –quickly and precisely.

Supplier's Site Datasheet
Programmable DC Power Supply, 72 Volts,1.2 Amps - 70136989 - Allied Electronics, Inc.
Fort Worth, TX, USA
Programmable DC Power Supply, 72 Volts,1.2 Amps
70136989
Programmable DC Power Supply, 72 Volts,1.2 Amps 70136989
The Perfect Supply for Your Bench Wide voltage and current ranges, and flexible features make the PWS4000 Series a versatile addition to your bench. Excellent voltage and current accuracy, and remote sensing give you confidence in your output levels. With both numeric keys and a rotary knob you have the ability enter parameters directly or make continuous adjustments. The four-parameter, bright vacuum fluorescent display shows meter readings and limits at a glance. Integrated setup memory and list functions help speed manual and remote control testing. Remote programming is through USB, and NI Signal Express PC software is included. A max voltage setting and password-protected front panel lockout help prevent unintentional circuit damage. Key Features and Functions Low-noise Linear Regulation Wide Voltage and Current Ranges 0.03% Basic Voltage Accuracy, 0.05% Basic Current Accuracy USB Interface for Remote Programming Bright display shows actual voltage, current, and limits simultaneously List mode for test sequencing Remote Sense, Rear Outputs and Trigger/status lines 3-year warranty

The Perfect Supply for Your Bench
Wide voltage and current ranges, and flexible features make the PWS4000 Series a versatile addition to your bench. Excellent voltage and current accuracy, and remote sensing give you confidence in your output levels. With both numeric keys and a rotary knob you have the ability enter parameters directly or make continuous adjustments. The four-parameter, bright vacuum fluorescent display shows meter readings and limits at a glance. Integrated setup memory and list functions help speed manual and remote control testing. Remote programming is through USB, and NI Signal Express PC software is included. A max voltage setting and password-protected front panel lockout help prevent unintentional circuit damage.
Key Features and Functions

  • Low-noise Linear Regulation
  • Wide Voltage and Current Ranges
  • 0.03% Basic Voltage Accuracy, 0.05% Basic Current Accuracy
  • USB Interface for Remote Programming
  • Bright display shows actual voltage, current, and limits simultaneously
  • List mode for test sequencing
  • Remote Sense, Rear Outputs and Trigger/status lines
  • 3-year warranty
Supplier's Site
Programmable Power Supply, 72Vdc, 1.2A; Power Supply Output Type Tektronix - 73R7685 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Power Supply, 72Vdc, 1.2A; Power Supply Output Type Tektronix
73R7685
Programmable Power Supply, 72Vdc, 1.2A; Power Supply Output Type Tektronix 73R7685
PROGRAMMABLE POWER SUPPLY, 72VDC, 1.2A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:72V; Output Current Min:0A; Output Current Max:1.5A; Power Rating:86W; Plug Type:US RoHS Compliant: Yes

PROGRAMMABLE POWER SUPPLY, 72VDC, 1.2A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:72V; Output Current Min:0A; Output Current Max:1.5A; Power Rating:86W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PWS4721 70136989 73R7685
Product Name DC Power Supply Programmable DC Power Supply, 72 Volts,1.2 Amps Programmable Power Supply, 72Vdc, 1.2A; Power Supply Output Type Tektronix
Type DC Power Supply Programmable Power Supply
DC Output Power 86 watts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Switching Power Supplies - 1227848 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details