Tektronix, Inc. Programmable DC Power Supply, 60 Volts,2.5 Amps PWS4602

Description
The Perfect Supply for Your Bench Wide voltage and current ranges, and flexible features make the PWS4000 Series a versatile addition to your bench. Excellent voltage and current accuracy, and remote sensing give you confidence in your output levels. With both numeric keys and a rotary knob you have the ability enter parameters directly or make continuous adjustments. The four-parameter, bright vacuum fluorescent display shows meter readings and limits at a glance. Integrated setup memory and list functions help speed manual and remote control testing. Remote programming is through USB, and NI Signal Express PC software is included. A max voltage setting and password-protected front panel lockout help prevent unintentional circuit damage. Key Features and Functions Low-noise Linear Regulation Wide Voltage and Current Ranges 0.03% Basic Voltage Accuracy, 0.05% Basic Current Accuracy USB Interface for Remote Programming Bright display shows actual voltage, current, and limits simultaneously List mode for test sequencing Remote Sense, Rear Outputs and Trigger/status lines 3-year warranty
Datasheet
Description
The Perfect Supply for Your Bench Wide voltage and current ranges, and flexible features make the PWS4000 Series a versatile addition to your bench. Excellent voltage and current accuracy, and remote sensing give you confidence in your output levels. With both numeric keys and a rotary knob you have the ability enter parameters directly or make continuous adjustments. The four-parameter, bright vacuum fluorescent display shows meter readings and limits at a glance. Integrated setup memory and list functions help speed manual and remote control testing. Remote programming is through USB, and NI Signal Express PC software is included. A max voltage setting and password-protected front panel lockout help prevent unintentional circuit damage. Key Features and Functions Low-noise Linear Regulation Wide Voltage and Current Ranges 0.03% Basic Voltage Accuracy, 0.05% Basic Current Accuracy USB Interface for Remote Programming Bright display shows actual voltage, current, and limits simultaneously List mode for test sequencing Remote Sense, Rear Outputs and Trigger/status lines 3-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable DC Power Supply, 60 Volts,2.5 Amps - 70136988 - Allied Electronics, Inc.
Fort Worth, TX, USA
Programmable DC Power Supply, 60 Volts,2.5 Amps
70136988
Programmable DC Power Supply, 60 Volts,2.5 Amps 70136988
The Perfect Supply for Your Bench Wide voltage and current ranges, and flexible features make the PWS4000 Series a versatile addition to your bench. Excellent voltage and current accuracy, and remote sensing give you confidence in your output levels. With both numeric keys and a rotary knob you have the ability enter parameters directly or make continuous adjustments. The four-parameter, bright vacuum fluorescent display shows meter readings and limits at a glance. Integrated setup memory and list functions help speed manual and remote control testing. Remote programming is through USB, and NI Signal Express PC software is included. A max voltage setting and password-protected front panel lockout help prevent unintentional circuit damage. Key Features and Functions Low-noise Linear Regulation Wide Voltage and Current Ranges 0.03% Basic Voltage Accuracy, 0.05% Basic Current Accuracy USB Interface for Remote Programming Bright display shows actual voltage, current, and limits simultaneously List mode for test sequencing Remote Sense, Rear Outputs and Trigger/status lines 3-year warranty

The Perfect Supply for Your Bench
Wide voltage and current ranges, and flexible features make the PWS4000 Series a versatile addition to your bench. Excellent voltage and current accuracy, and remote sensing give you confidence in your output levels. With both numeric keys and a rotary knob you have the ability enter parameters directly or make continuous adjustments. The four-parameter, bright vacuum fluorescent display shows meter readings and limits at a glance. Integrated setup memory and list functions help speed manual and remote control testing. Remote programming is through USB, and NI Signal Express PC software is included. A max voltage setting and password-protected front panel lockout help prevent unintentional circuit damage.
Key Features and Functions

  • Low-noise Linear Regulation
  • Wide Voltage and Current Ranges
  • 0.03% Basic Voltage Accuracy, 0.05% Basic Current Accuracy
  • USB Interface for Remote Programming
  • Bright display shows actual voltage, current, and limits simultaneously
  • List mode for test sequencing
  • Remote Sense, Rear Outputs and Trigger/status lines
  • 3-year warranty
Supplier's Site
Programmable Power Supply, 60Vdc, 2.5A; Power Supply Output Type Tektronix - 73R7684 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Power Supply, 60Vdc, 2.5A; Power Supply Output Type Tektronix
73R7684
Programmable Power Supply, 60Vdc, 2.5A; Power Supply Output Type Tektronix 73R7684
PROGRAMMABLE POWER SUPPLY, 60VDC, 2.5A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:2.5A; Power Rating:150W; Plug Type:US RoHS Compliant: Yes

PROGRAMMABLE POWER SUPPLY, 60VDC, 2.5A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:2.5A; Power Rating:150W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - PWS4602 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PWS4602
DC Power Supply PWS4602
The PWS4602 is a 150 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-2.5A Power: 150W Linear Regulation 0.03% Basic Voltage Accuracy 0.05% Basic Current Accuracy Less than 5 mVp-p Ripple and Noise Output Voltage, Current, and Limits Displayed Simultaneously on a Bright Display Up to 40 User-defined Setup Memories Direct Parameter Entry using Numeric Keypad Adjustable Overvoltage Protection List Mode for Stepping through Stored Test Sequences Remote Sense to Compensate for Lead Resistance Rear Outputs and Trigger/Status Lines USB Device Port on Rear Panel for Quick PC Connectivity and Remote Programming Includes National Instrument’s LabVIEW SignalExpress™ Tektronix Edition Software for Connecting Your Bench Accessories included: line cord, Quick Start User Manual, Traceable Certificate of Calibration, documentation CD (includes user manuals, programmer’s manual, and technical reference), and National Instruments LabVIEW SignalExpress Tektronix Edition CD 3-Year Warranty The PWS4602 Programmable Power Supply makes a versatile addition to your bench. A basic voltage accuracy of 0.03% and 0.05% basic current accuracy, you can be confident in the power supply’s output value. Remote sense capability to eliminate the effect of voltage drop in your lead wires and noise of less than 5 mVp-p further ensures accurate power delivery. List mode and a USB port for remote programming accelerate complex test development. The PWS4602 Power Supply Series generates the power you need for your application–quickly and precisely.

The PWS4602 is a 150 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-2.5A
  • Power: 150W
  • Linear Regulation
  • 0.03% Basic Voltage Accuracy
  • 0.05% Basic Current Accuracy
  • Less than 5 mVp-p Ripple and Noise
  • Output Voltage, Current, and Limits Displayed Simultaneously on a Bright Display
  • Up to 40 User-defined Setup Memories
  • Direct Parameter Entry using Numeric Keypad
  • Adjustable Overvoltage Protection
  • List Mode for Stepping through Stored Test Sequences
  • Remote Sense to Compensate for Lead Resistance
  • Rear Outputs and Trigger/Status Lines
  • USB Device Port on Rear Panel for Quick PC Connectivity and Remote Programming
  • Includes National Instrument’s LabVIEW SignalExpress™ Tektronix Edition Software for Connecting Your Bench
  • Accessories included: line cord, Quick Start User Manual, Traceable Certificate of Calibration, documentation CD (includes user manuals, programmer’s manual, and technical reference), and National Instruments LabVIEW SignalExpress Tektronix Edition CD
  • 3-Year Warranty

The PWS4602 Programmable Power Supply makes a versatile addition to your bench. A basic voltage accuracy of 0.03% and 0.05% basic current accuracy, you can be confident in the power supply’s output value.

Remote sense capability to eliminate the effect of voltage drop in your lead wires and noise of less than 5 mVp-p further ensures accurate power delivery. List mode and a USB port for remote programming accelerate complex test development. The PWS4602 Power Supply Series generates the power you need for your application–quickly and precisely.

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 70136988 73R7684 PWS4602
Product Name Programmable DC Power Supply, 60 Volts,2.5 Amps Programmable Power Supply, 60Vdc, 2.5A; Power Supply Output Type Tektronix DC Power Supply
Type Programmable Power Supply DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details