Tektronix, Inc. Programmable Dc Power Supply, 32V, 3A, 96W; Power Supply Output Type Tektronix PWS4323

Description
PROGRAMMABLE DC POWER SUPPLY, 32V, 3A, 96W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE DC POWER SUPPLY, 32V, 3A, 96W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Dc Power Supply, 32V, 3A, 96W; Power Supply Output Type Tektronix - 73R7683 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Dc Power Supply, 32V, 3A, 96W; Power Supply Output Type Tektronix
73R7683
Programmable Dc Power Supply, 32V, 3A, 96W; Power Supply Output Type Tektronix 73R7683
PROGRAMMABLE DC POWER SUPPLY, 32V, 3A, 96W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Plug Type:US RoHS Compliant: Yes

PROGRAMMABLE DC POWER SUPPLY, 32V, 3A, 96W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Plug Type:US RoHS Compliant: Yes

Supplier's Site
DC Power Supply - PWS4323 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PWS4323
DC Power Supply PWS4323
The PWS4323 is a 96 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32V Current: 0-3A Power: 96W Linear Regulation 0.03% Basic Voltage Accuracy 0.05% Basic Current Accuracy Less than 5 mVp-p Ripple and Noise Output Voltage, Current, and Limits Displayed Simultaneously on a Bright Display Up to 40 User-defined Setup Memories Direct Parameter Entry using Numeric Keypad Adjustable Overvoltage Protection List Mode for Stepping through Stored Test Sequences Remote Sense to Compensate for Lead Resistance Rear Outputs and Trigger/Status Lines USB Device Port on Rear Panel for Quick PC Connectivity and Remote Programming Includes National Instrument’s LabVIEW SignalExpress™ Tektronix Edition Software for Connecting Your Bench Accessories included: line cord, Quick Start User Manual, Traceable Certificate of Calibration, documentation CD (includes user manuals, programmer’s manual, and technical reference), and National Instruments LabVIEW SignalExpress Tektronix Edition CD 3-year Warranty The PWS4323 Programmable Power Supply makes a versatile addition to your bench. A basic voltage accuracy of 0.03% and 0.05% basic current accuracy, you can be confident in the power supply’s output value. Remote sense capability to eliminate the effect of voltage drop in your lead wires and noise of less than 5 mVp-p further ensures accurate power delivery. List mode and a USB port for remote programming accelerate complex test development. The PWS4323 Power Supply Series generates the power you need for your application –quickly and precisely.

The PWS4323 is a 96 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-32V
  • Current: 0-3A
  • Power: 96W
  • Linear Regulation
  • 0.03% Basic Voltage Accuracy
  • 0.05% Basic Current Accuracy
  • Less than 5 mVp-p Ripple and Noise
  • Output Voltage, Current, and Limits Displayed Simultaneously on a Bright Display
  • Up to 40 User-defined Setup Memories
  • Direct Parameter Entry using Numeric Keypad
  • Adjustable Overvoltage Protection
  • List Mode for Stepping through Stored Test Sequences
  • Remote Sense to Compensate for Lead Resistance
  • Rear Outputs and Trigger/Status Lines
  • USB Device Port on Rear Panel for Quick PC Connectivity and Remote Programming
  • Includes National Instrument’s LabVIEW SignalExpress™ Tektronix Edition Software for Connecting Your Bench
  • Accessories included: line cord, Quick Start User Manual, Traceable Certificate of Calibration, documentation CD (includes user manuals, programmer’s manual, and technical reference), and National Instruments LabVIEW SignalExpress Tektronix Edition CD
  • 3-year Warranty

The PWS4323 Programmable Power Supply makes a versatile addition to your bench. A basic voltage accuracy of 0.03% and 0.05% basic current accuracy, you can be confident in the power supply’s output value.

Remote sense capability to eliminate the effect of voltage drop in your lead wires and noise of less than 5 mVp-p further ensures accurate power delivery. List mode and a USB port for remote programming accelerate complex test development. The PWS4323 Power Supply Series generates the power you need for your application –quickly and precisely.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 73R7683 PWS4323
Product Name Programmable Dc Power Supply, 32V, 3A, 96W; Power Supply Output Type Tektronix DC Power Supply
Type DC Power Supply DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details