Tektronix, Inc. Programmable Power Supply, 18Vdc, 5A; Power Supply Output Type Tektronix PWS4205

Description
PROGRAMMABLE POWER SUPPLY, 18VDC, 5A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:5A; Power Rating:100W; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE POWER SUPPLY, 18VDC, 5A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:5A; Power Rating:100W; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supply, 18Vdc, 5A; Power Supply Output Type Tektronix - 73R7681 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Power Supply, 18Vdc, 5A; Power Supply Output Type Tektronix
73R7681
Programmable Power Supply, 18Vdc, 5A; Power Supply Output Type Tektronix 73R7681
PROGRAMMABLE POWER SUPPLY, 18VDC, 5A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:5A; Power Rating:100W; Plug Type:US RoHS Compliant: Yes

PROGRAMMABLE POWER SUPPLY, 18VDC, 5A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:5A; Power Rating:100W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - PWS4205 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PWS4205
DC Power Supply PWS4205
The PWS4205 is a 100 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-5A Power: 100W Linear Regulation 0.03% Basic Voltage Accuracy 0.05% Basic Current Accuracy Less than 5 mVp-p Ripple and Noise Output Voltage, Current, and Limits Displayed Simultaneously on a Bright Display Up to 40 User-defined Setup Memories Direct Parameter Entry using Numeric Keypad Adjustable Overvoltage Protection List Mode for Stepping through Stored Test Sequences Remote Sense to Compensate for Lead Resistance Rear Outputs and Trigger/Status Lines USB Device Port on Rear Panel for Quick PC Connectivity and Remote Programming Accessories included: line cord, Quick Start User Manual, Traceable Certificate of Calibration, documentation CD (includes user manuals, programmer’s manual, and technical reference), and National Instruments LabVIEW SignalExpress Tektronix Edition CD 3-Year Warranty The PWS4205 Programmable Power Supply makes a versatile addition to your bench. A basic voltage accuracy of 0.03% and 0.05% basic current accuracy, you can be confident in the power supply’s output value. Remote sense capability to eliminate the effect of voltage drop in your lead wires and noise of less than 5 mVp-p further ensures accurate power delivery. List mode and a USB port for remote programming accelerate complex test development. The PWS4205 Power Supply Series generates the power you need for your application –quickly and precisely.

The PWS4205 is a 100 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-20V
  • Current: 0-5A
  • Power: 100W
  • Linear Regulation
  • 0.03% Basic Voltage Accuracy
  • 0.05% Basic Current Accuracy
  • Less than 5 mVp-p Ripple and Noise
  • Output Voltage, Current, and Limits Displayed Simultaneously on a Bright Display
  • Up to 40 User-defined Setup Memories
  • Direct Parameter Entry using Numeric Keypad
  • Adjustable Overvoltage Protection
  • List Mode for Stepping through Stored Test Sequences
  • Remote Sense to Compensate for Lead Resistance
  • Rear Outputs and Trigger/Status Lines
  • USB Device Port on Rear Panel for Quick PC Connectivity and Remote Programming
  • Accessories included: line cord, Quick Start User Manual, Traceable Certificate of Calibration, documentation CD (includes user manuals, programmer’s manual, and technical reference), and National Instruments LabVIEW SignalExpress Tektronix Edition CD
  • 3-Year Warranty

The PWS4205 Programmable Power Supply makes a versatile addition to your bench. A basic voltage accuracy of 0.03% and 0.05% basic current accuracy, you can be confident in the power supply’s output value.

Remote sense capability to eliminate the effect of voltage drop in your lead wires and noise of less than 5 mVp-p further ensures accurate power delivery. List mode and a USB port for remote programming accelerate complex test development. The PWS4205 Power Supply Series generates the power you need for your application –quickly and precisely.

Supplier's Site Datasheet
Programmable DC Power Supply, 18 Volts,5 Amps - 70136985 - Allied Electronics, Inc.
Fort Worth, TX, USA
Programmable DC Power Supply, 18 Volts,5 Amps
70136985
Programmable DC Power Supply, 18 Volts,5 Amps 70136985
The Perfect Supply for Your Bench Wide voltage and current ranges, and flexible features make the PWS4000 Series a versatile addition to your bench. Excellent voltage and current accuracy, and remote sensing give you confidence in your output levels. With both numeric keys and a rotary knob you have the ability enter parameters directly or make continuous adjustments. The four-parameter, bright vacuum fluorescent display shows meter readings and limits at a glance. Integrated setup memory and list functions help speed manual and remote control testing. Remote programming is through USB, and NI Signal Express PC software is included. A max voltage setting and password-protected front panel lockout help prevent unintentional circuit damage. Key Features and Functions Low-noise Linear Regulation Wide Voltage and Current Ranges 0.03% Basic Voltage Accuracy, 0.05% Basic Current Accuracy USB Interface for Remote Programming Bright display shows actual voltage, current, and limits simultaneously List mode for test sequencing Remote Sense, Rear Outputs and Trigger/status lines 3-year warranty

The Perfect Supply for Your Bench
Wide voltage and current ranges, and flexible features make the PWS4000 Series a versatile addition to your bench. Excellent voltage and current accuracy, and remote sensing give you confidence in your output levels. With both numeric keys and a rotary knob you have the ability enter parameters directly or make continuous adjustments. The four-parameter, bright vacuum fluorescent display shows meter readings and limits at a glance. Integrated setup memory and list functions help speed manual and remote control testing. Remote programming is through USB, and NI Signal Express PC software is included. A max voltage setting and password-protected front panel lockout help prevent unintentional circuit damage.
Key Features and Functions

  • Low-noise Linear Regulation
  • Wide Voltage and Current Ranges
  • 0.03% Basic Voltage Accuracy, 0.05% Basic Current Accuracy
  • USB Interface for Remote Programming
  • Bright display shows actual voltage, current, and limits simultaneously
  • List mode for test sequencing
  • Remote Sense, Rear Outputs and Trigger/status lines
  • 3-year warranty
Supplier's Site

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 73R7681 PWS4205 70136985
Product Name Programmable Power Supply, 18Vdc, 5A; Power Supply Output Type Tektronix DC Power Supply Programmable DC Power Supply, 18 Volts,5 Amps
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.0 to 20.0 volts
DC Output Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details