The Tektronix PWS2721 is a bench power supply that provides a maximum output of 72V DC and 1.5A. It features a linear regulation design, ensuring low noise and high accuracy with a voltage accuracy of 0.05% and a current accuracy of 0.2%. The device offers a programming resolution of 10mV for voltage and 10mA for current, with ripple and noise levels below 3mV peak-to-peak. This power supply includes a bright vacuum fluorescent display for easy readability and a numeric keypad for direct parameter entry. It supports 20 user-defined setup memories, allowing for quick recall of frequently used settings. The PWS2721 is designed to prevent accidental settings with user-definable voltage and current limits, enhancing safety during testing. With a three-year warranty, this power supply is suitable for a variety of applications requiring precise and reliable power delivery. It operates within a temperature range of 0°C to 40°C and can be stored in conditions from -20°C to 70°C. The unit is compliant with various safety and electromagnetic compatibility standards, making it a robust choice for engineering projects.
The PWS2721 is a 108 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
The Tektronix PWS2721 Power Supply satisfies a wide variety of applications, due to the wide current and voltage ranges, plus 10 mA and 10 mV resolution that is available. Low-noise linear regulation and 0.05% voltage accuracy provide the clean, accurate power you need at a price you can afford.
The numeric keypad makes it easy to specify a precise current limit before you start your test. You can also specify a maximum output voltage, which will prevent accidental voltage settings above the specified maximum. A user-definable password allows you to lock the front panel to prevent unwanted adjustments during critical tests.
BENCH POWER SUPPLY, 72VDC, 1.5A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:72V; Output Current Min:0A; Output Current Max:1.5A; Power Rating:350VA; Plug Type:US RoHS Compliant: Yes
Quickly Generate the Voltage or Current You Need
PWS2000 Series power supplies are designed with the performance and intuitive operation you expect from Tektronix. With wide current and voltage ranges, plus 10 mV and 10 mA resolution, PWS2000 Series power supplies satisfy a wide variety of applications. Numeric keypads make voltage and current selection fast and accurate. Bright vacuum fluorescent displays with large digits provide excellent readability. A max voltage setting and password-protected front panel lockout help prevent circuit damage.
Features
| ValueTronics International, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PWS2721 | 73R7680 | 70136984 |
| Product Name | DC Power Supply | Bench Power Supply, 72Vdc, 1.5A; Power Supply Output Type Tektronix | DC Power Supply, 72 Volts, 1.5 Amps |
| Type | DC Power Supply | ||
| DC Output Power | 108 watts | ||
| Regulatory Compliance | RoHS Compliant | ||
| DC Output Voltage | 0.0 to 72.0 volts |