Tektronix, Inc. DC Power Supply, 32 Volts, 6 Amps PWS2326

Description
Quickly Generate the Voltage or Current You Need PWS2000 Series power supplies are designed with the performance and intuitive operation you expect from Tektronix. With wide current and voltage ranges, plus 10 mV and 10 mA resolution, PWS2000 Series power supplies satisfy a wide variety of applications. Numeric keypads make voltage and current selection fast and accurate. Bright vacuum fluorescent displays with large digits provide excellent readability. A max voltage setting and password-protected front panel lockout help prevent circuit damage. Features Low Noise, Linear Regulation Wide Voltage and Current Ranges 10 mV/10 mA Programming Resolution Bright Vacuum Fluorescent Displays 16 Setup Memories 3-year Warranty
Datasheet
Description
Quickly Generate the Voltage or Current You Need PWS2000 Series power supplies are designed with the performance and intuitive operation you expect from Tektronix. With wide current and voltage ranges, plus 10 mV and 10 mA resolution, PWS2000 Series power supplies satisfy a wide variety of applications. Numeric keypads make voltage and current selection fast and accurate. Bright vacuum fluorescent displays with large digits provide excellent readability. A max voltage setting and password-protected front panel lockout help prevent circuit damage. Features Low Noise, Linear Regulation Wide Voltage and Current Ranges 10 mV/10 mA Programming Resolution Bright Vacuum Fluorescent Displays 16 Setup Memories 3-year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply, 32 Volts, 6 Amps - 70136983 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC Power Supply, 32 Volts, 6 Amps
70136983
DC Power Supply, 32 Volts, 6 Amps 70136983
Quickly Generate the Voltage or Current You Need PWS2000 Series power supplies are designed with the performance and intuitive operation you expect from Tektronix. With wide current and voltage ranges, plus 10 mV and 10 mA resolution, PWS2000 Series power supplies satisfy a wide variety of applications. Numeric keypads make voltage and current selection fast and accurate. Bright vacuum fluorescent displays with large digits provide excellent readability. A max voltage setting and password-protected front panel lockout help prevent circuit damage. Features Low Noise, Linear Regulation Wide Voltage and Current Ranges 10 mV/10 mA Programming Resolution Bright Vacuum Fluorescent Displays 16 Setup Memories 3-year Warranty

Quickly Generate the Voltage or Current You Need
PWS2000 Series power supplies are designed with the performance and intuitive operation you expect from Tektronix. With wide current and voltage ranges, plus 10 mV and 10 mA resolution, PWS2000 Series power supplies satisfy a wide variety of applications. Numeric keypads make voltage and current selection fast and accurate. Bright vacuum fluorescent displays with large digits provide excellent readability. A max voltage setting and password-protected front panel lockout help prevent circuit damage.
Features

  • Low Noise, Linear Regulation
  • Wide Voltage and Current Ranges
  • 10 mV/10 mA Programming Resolution
  • Bright Vacuum Fluorescent Displays
  • 16 Setup Memories
  • 3-year Warranty
Supplier's Site
DC Power Supply - PWS2326 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PWS2326
DC Power Supply PWS2326
The PWS2326 is a 192 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32V Current: 0-6A Power: 192W Linear Regulation 0.05% Basic Voltage Accuracy 0.2% Basic Current Accuracy 10 mV/10 mA Programming Resolution Less than 3 mVp-p Ripple and Noise Bright Display 20 User-defined Setup Memories Direct Parameter Entry using Numeric Keypad Vary Voltage or Current in User-selectable Steps 3-year Warranty Accessories Included: line cord, User Manual, Traceable Certificate of Calibration, and documentation CD (includes user manuals and technical reference) The Tektronix PWS2326 Power Supply satisfies a wide variety of applications, due to the wide current and voltage ranges, plus 10 mA and 10 mV resolution that is available. Low-noise linear regulation and 0.05% voltage accuracy provide the clean, accurate power you need at a price you can afford. The numeric keypad makes it easy to specify a precise current limit before you start your test. You can also specify a maximum output voltage, which will prevent accidental voltage settings above the specified maximum. A user-definable password allows you to lock the front panel to prevent unwanted adjustments during critical tests.

The PWS2326 is a 192 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-32V
  • Current: 0-6A
  • Power: 192W
  • Linear Regulation
  • 0.05% Basic Voltage Accuracy
  • 0.2% Basic Current Accuracy
  • 10 mV/10 mA Programming Resolution
  • Less than 3 mVp-p Ripple and Noise
  • Bright Display
  • 20 User-defined Setup Memories
  • Direct Parameter Entry using Numeric Keypad
  • Vary Voltage or Current in User-selectable Steps
  • 3-year Warranty
  • Accessories Included: line cord, User Manual, Traceable Certificate of Calibration, and documentation CD (includes user manuals and technical reference)

The Tektronix PWS2326 Power Supply satisfies a wide variety of applications, due to the wide current and voltage ranges, plus 10 mA and 10 mV resolution that is available. Low-noise linear regulation and 0.05% voltage accuracy provide the clean, accurate power you need at a price you can afford.

The numeric keypad makes it easy to specify a precise current limit before you start your test. You can also specify a maximum output voltage, which will prevent accidental voltage settings above the specified maximum. A user-definable password allows you to lock the front panel to prevent unwanted adjustments during critical tests.

Supplier's Site Datasheet
Bench Power Supply, 32Vdc, 6A; Power Supply Output Type Tektronix - 73R7679 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, 32Vdc, 6A; Power Supply Output Type Tektronix
73R7679
Bench Power Supply, 32Vdc, 6A; Power Supply Output Type Tektronix 73R7679
BENCH POWER SUPPLY, 32VDC, 6A; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:700VA; Supply Voltage Min:99VAC RoHS Compliant: Yes

BENCH POWER SUPPLY, 32VDC, 6A; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:700VA; Supply Voltage Min:99VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 70136983 PWS2326 73R7679
Product Name DC Power Supply, 32 Volts, 6 Amps DC Power Supply Bench Power Supply, 32Vdc, 6A; Power Supply Output Type Tektronix
Type DC Power Supply
DC Output Power 192 watts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers