Tektronix, Inc. Power Supply Cal W/du, Adj, 6A/32V/400Va; Power Supply Output Type Tektronix PWS2326 CAL DU

Description
POWER SUPPLY CAL W/DU, ADJ, 6A/32V/400VA; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:400VA; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, ADJ, 6A/32V/400VA; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:400VA; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Adj, 6A/32V/400Va; Power Supply Output Type Tektronix - 12AC5968 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Adj, 6A/32V/400Va; Power Supply Output Type Tektronix
12AC5968
Power Supply Cal W/du, Adj, 6A/32V/400Va; Power Supply Output Type Tektronix 12AC5968
POWER SUPPLY CAL W/DU, ADJ, 6A/32V/400VA; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:400VA; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, ADJ, 6A/32V/400VA; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:400VA; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5968
Product Name Power Supply Cal W/du, Adj, 6A/32V/400Va; Power Supply Output Type Tektronix
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Converters - 2584066 - RS Components, Ltd.
Infineon Technologies AG
Specs
Type AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.2 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details