Quickly Generate the Voltage or Current You Need
PWS2000 Series power supplies are designed with the performance and intuitive operation you expect from Tektronix. With wide current and voltage ranges, plus 10 mV and 10 mA resolution, PWS2000 Series power supplies satisfy a wide variety of applications. Numeric keypads make voltage and current selection fast and accurate. Bright vacuum fluorescent displays with large digits provide excellent readability. A max voltage setting and password-protected front panel lockout help prevent circuit damage.
Features
BENCH POWER SUPPLY, 32VDC, 3A; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:350VA; Supply Voltage Min:99VAC RoHS Compliant: Yes
The PWS2323 is a 96 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
The Tektronix PWS2323 Power Supply satisfies a wide variety of applications, due to the wide current and voltage ranges, plus 10 mA and 10 mV resolution that is available. Low-noise linear regulation and 0.05% voltage accuracy provide the clean, accurate power you need at a price you can afford.
The numeric keypad makes it easy to specify a precise current limit before you start your test. You can also specify a maximum output voltage, which will prevent accidental voltage settings above the specified maximum. A user-definable password allows you to lock the front panel to prevent unwanted adjustments during critical tests.
| Allied Electronics, Inc. | Newark, An Avnet Company | ValueTronics International, Inc. | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 70136982 | 73R7678 | PWS2323 |
| Product Name | DC Power Supply, 32 Volts, 3 Amps | Bench Power Supply, 32Vdc, 3A; Power Supply Output Type Tektronix | DC Power Supply |
| Operating Temperature | 0 to 40 C (32 to 104 F) | ||
| Regulatory Compliance | RoHS Compliant | ||
| DC Output Voltage | 0.0 to 32.0 volts | ||
| DC Output Current | 3 amps |