Pomona Electronics Test Leads PVLEAD3

Description
Fluke PVLEAD3 Test Lead
Request a Quote Datasheet
Description
Fluke PVLEAD3 Test Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 2492821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
2492821
Test Leads 2492821
Fluke PVLEAD3 Test Lead

Fluke PVLEAD3 Test Lead

Supplier's Site
Test Lead Set, Solar Clamp, Black, Red; Test Connector Type A Pomona - 71AJ8636 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Solar Clamp, Black, Red; Test Connector Type A Pomona
71AJ8636
Test Lead Set, Solar Clamp, Black, Red; Test Connector Type A Pomona 71AJ8636
TEST LEAD SET, SOLAR CLAMP, BLACK, RED; Test Connector Type A:MC4; Test Connector Type B:4mm Banana Plug, MC4; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:Black, Red; Current Rating:20A; Voltage Rating:1kV RoHS Compliant: Yes

TEST LEAD SET, SOLAR CLAMP, BLACK, RED; Test Connector Type A:MC4; Test Connector Type B:4mm Banana Plug, MC4; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:Black, Red; Current Rating:20A; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 2492821 71AJ8636
Product Name Test Leads Test Lead Set, Solar Clamp, Black, Red; Test Connector Type A Pomona
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XCH Copper Macro-Hook, Fused Test Lead - 604XCH-0002 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details