The PV350 is a module from Fluke.
Features:
Compatible with all Fluke and most popular DMMs
Digital pressure and vacuum measurements in a single module
Transducer sealed in 316 stainless steel compatible with variety of liquids and gases
Measures vacuum to 76 cm Hg
Displays results in English (psig of Hg) or metric (kPa or cm Hg) units
Measures pressure to 3447 kPa (500 psig)
One year warranty
Accessories:
Pressure/Vacuum Transducer Module
1/4 in. male flare to 1/4 in. female pipe thread connector
9 V alkaline battery
Instruction Sheet
Quick Reference Guide
The PV350 Pressure/Vacuum Transducer Module (the module) measures gauge pressure; the difference between atmospheric (barometric) pressure and the pressure (or vacuum) applied to the pressure port on the transducer. It then converts that measurement to 1 mV dc per unit. A module and a high-performance digital multimeter (DMM) with min/max function become a datalogger capable of measuring peak high and peak low.
The PV350 is a module from Fluke.
Features:
- Compatible with all Fluke and most popular DMMs
- Digital pressure and vacuum measurements in a single module
- Transducer sealed in 316 stainless steel compatible with variety of liquids and gases
- Measures vacuum to 76 cm Hg
- Displays results in English (psig of Hg) or metric (kPa or cm Hg) units
- Measures pressure to 3447 kPa (500 psig)
- One year warranty
Accessories:
- Pressure/Vacuum Transducer Module
- 1/4 in. male flare to 1/4 in. female pipe thread connector
- 9 V alkaline battery
- Instruction Sheet
- Quick Reference Guide
The PV350 Pressure/Vacuum Transducer Module (the module) measures gauge pressure; the difference between atmospheric (barometric) pressure and the pressure (or vacuum) applied to the pressure port on the transducer. It then converts that measurement to 1 mV dc per unit. A module and a high-performance digital multimeter (DMM) with min/max function become a datalogger capable of measuring peak high and peak low.