The PSI50S is a bench power supply module from Fluke.
Features:
Nominal VA Rating: 46 VA
AC/V Input: Bivoltage 115/230 VAC with manual Selector
On 115 VAC: 115 VAC nominal (103 to 127VAC)
On 230 VAC: 230 VAC nominal (207 VAC…253 VAC)
AC/V Frequency Range: 44 to 60 Hz
Nominal Rated Input Current: 200 mA / 230 VAC, 400 mA / 115 VAC
Output Voltage: ±12 VDC ±0.5 VDC
Dual Output to supply 2 x i50s current probes
Nominal Output Current: ±550 mA per output
Maximum Output Current: ±1.3 A per output
The Fluke PSI50S is a bench power supply module.
The PSI50S is a bench power supply module from Fluke.
Features:
- Nominal VA Rating: 46 VA
- AC/V Input: Bivoltage 115/230 VAC with manual Selector
- On 115 VAC: 115 VAC nominal (103 to 127VAC)
- On 230 VAC: 230 VAC nominal (207 VAC…253 VAC)
- AC/V Frequency Range: 44 to 60 Hz
- Nominal Rated Input Current: 200 mA / 230 VAC, 400 mA / 115 VAC
- Output Voltage: ±12 VDC ±0.5 VDC
- Dual Output to supply 2 x i50s current probes
- Nominal Output Current: ±550 mA per output
- Maximum Output Current: ±1.3 A per output
The Fluke PSI50S is a bench power supply module.