Tektronix, Inc. DC Power Supply PS503A

Description
The PS503A is a 45 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual tracking voltage control: 0-20V and 0/-20V at 1A; Fixed output at 5V/1A Power: 45W Remote resistance programming Requires TM 500 Series Power Module (sold separately) The Tektronix PS503A is a dual 0-20V DC constant-voltage, current-limited, floating power supply. It is designed to operate in the high-power compartment of the TM 504 or TM 506 Power Module. In the high-power compartment, it provides a floating dual 0-20V DC at 1A. Operatinfg in a standard compartment of a TM 500 Series Power Module, the PS503A supplies a floating dual 0-20V DC at 400mA.
Description
The PS503A is a 45 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual tracking voltage control: 0-20V and 0/-20V at 1A; Fixed output at 5V/1A Power: 45W Remote resistance programming Requires TM 500 Series Power Module (sold separately) The Tektronix PS503A is a dual 0-20V DC constant-voltage, current-limited, floating power supply. It is designed to operate in the high-power compartment of the TM 504 or TM 506 Power Module. In the high-power compartment, it provides a floating dual 0-20V DC at 1A. Operatinfg in a standard compartment of a TM 500 Series Power Module, the PS503A supplies a floating dual 0-20V DC at 400mA.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PS503A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PS503A
DC Power Supply PS503A
The PS503A is a 45 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual tracking voltage control: 0-20V and 0/-20V at 1A; Fixed output at 5V/1A Power: 45W Remote resistance programming Requires TM 500 Series Power Module (sold separately) The Tektronix PS503A is a dual 0-20V DC constant-voltage, current-limited, floating power supply. It is designed to operate in the high-power compartment of the TM 504 or TM 506 Power Module. In the high-power compartment, it provides a floating dual 0-20V DC at 1A. Operatinfg in a standard compartment of a TM 500 Series Power Module, the PS503A supplies a floating dual 0-20V DC at 400mA.

The PS503A is a 45 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Dual tracking voltage control: 0-20V and 0/-20V at 1A; Fixed output at 5V/1A
  • Power: 45W
  • Remote resistance programming
  • Requires TM 500 Series Power Module (sold separately)

The Tektronix PS503A is a dual 0-20V DC constant-voltage, current-limited, floating power supply. It is designed to operate in the high-power compartment of the TM 504 or TM 506 Power Module. In the high-power compartment, it provides a floating dual 0-20V DC at 1A. Operatinfg in a standard compartment of a TM 500 Series Power Module, the PS503A supplies a floating dual 0-20V DC at 400mA.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PS503A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details