Tektronix, Inc. DC Power Supply PS282

Description
The PS282 is a 90 W DC power supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 3.5 Digit LED Overload Indicator Variable Current Limiting Overload and Over-voltage Protection Output Voltage Two Variable: 0 to 30 V DC One Fixed: 5.0 V Output Current Two Variable: 0 to 1.0 A (cc) One Fixed (foldback limited): 3.0 A max Line Regulation Two Variable: ≤0.01% + 5 mV (CV); 0.2% + 3 mA (CC) One Fixed: ≤5 mV (CV) Load Regulation Two Variable: ≤0.01% + 3 mV (CV), ≤300 mV, 0 to 60 V single series tracking supply (CV); 0.2% + 3m A (CC) One Fixed: ≤10mV (CV) Ripple/Noise Two Variable: ≤1 mV RMS, 5 Hz to 1 MHz (CV); ≤3 mA (CC) One Fixed: ≤2 mV RMS Output in Independent Mode Two variable 0 to 30 V (CV); 1.0 A (CC) Output in Parallel Mode One 0 to 30 V, 2.0 A max Tracking Error: ≤0.5% + 10 mV Series Mode: One 0 ±0 V, 1.0 A max or one 60 V, 1 A Tracking Error: ±0.5% + 10 mV Displays Voltage Indicator: 0 to 30 V DC ±(0.5% of rdg + 2 digits) Current Indicator: 0 to 2 A DC ±(0.5% of rdg + 2 digits) Insulation Chassis to Terminal: ≥20 M OHM at 500 V DC Chassis to Power Cord: ≥30 M OHM at 500 V DC Safety Certification: ETL, CSA, T-MARK Applications Training Manufacturing Production Test Field Repair Bench Calibration and Repair Product Design The Tektronix PS282 DC Power Supply meets the requirements of laboratory, classroom and production environments. Output is continuously variable up to the rated voltage/current by means of coarse and fine potentiometers. The PS282 is designed to be connected in series to increase voltage output or in parallel for a higher current output. Serial and parallel tracking can be achieved by connecting two or more units. The compact case and multiple operating modes of the PS282 offers convenience and flexibility for a space-limited engineering bench.
Datasheet
Description
The PS282 is a 90 W DC power supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 3.5 Digit LED Overload Indicator Variable Current Limiting Overload and Over-voltage Protection Output Voltage Two Variable: 0 to 30 V DC One Fixed: 5.0 V Output Current Two Variable: 0 to 1.0 A (cc) One Fixed (foldback limited): 3.0 A max Line Regulation Two Variable: ≤0.01% + 5 mV (CV); 0.2% + 3 mA (CC) One Fixed: ≤5 mV (CV) Load Regulation Two Variable: ≤0.01% + 3 mV (CV), ≤300 mV, 0 to 60 V single series tracking supply (CV); 0.2% + 3m A (CC) One Fixed: ≤10mV (CV) Ripple/Noise Two Variable: ≤1 mV RMS, 5 Hz to 1 MHz (CV); ≤3 mA (CC) One Fixed: ≤2 mV RMS Output in Independent Mode Two variable 0 to 30 V (CV); 1.0 A (CC) Output in Parallel Mode One 0 to 30 V, 2.0 A max Tracking Error: ≤0.5% + 10 mV Series Mode: One 0 ±0 V, 1.0 A max or one 60 V, 1 A Tracking Error: ±0.5% + 10 mV Displays Voltage Indicator: 0 to 30 V DC ±(0.5% of rdg + 2 digits) Current Indicator: 0 to 2 A DC ±(0.5% of rdg + 2 digits) Insulation Chassis to Terminal: ≥20 M OHM at 500 V DC Chassis to Power Cord: ≥30 M OHM at 500 V DC Safety Certification: ETL, CSA, T-MARK Applications Training Manufacturing Production Test Field Repair Bench Calibration and Repair Product Design The Tektronix PS282 DC Power Supply meets the requirements of laboratory, classroom and production environments. Output is continuously variable up to the rated voltage/current by means of coarse and fine potentiometers. The PS282 is designed to be connected in series to increase voltage output or in parallel for a higher current output. Serial and parallel tracking can be achieved by connecting two or more units. The compact case and multiple operating modes of the PS282 offers convenience and flexibility for a space-limited engineering bench.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PS282 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PS282
DC Power Supply PS282
The PS282 is a 90 W DC power supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 3.5 Digit LED Overload Indicator Variable Current Limiting Overload and Over-voltage Protection Output Voltage Two Variable: 0 to 30 V DC One Fixed: 5.0 V Output Current Two Variable: 0 to 1.0 A (cc) One Fixed (foldback limited): 3.0 A max Line Regulation Two Variable: ≤0.01% + 5 mV (CV); 0.2% + 3 mA (CC) One Fixed: ≤5 mV (CV) Load Regulation Two Variable: ≤0.01% + 3 mV (CV), ≤300 mV, 0 to 60 V single series tracking supply (CV); 0.2% + 3m A (CC) One Fixed: ≤10mV (CV) Ripple/Noise Two Variable: ≤1 mV RMS, 5 Hz to 1 MHz (CV); ≤3 mA (CC) One Fixed: ≤2 mV RMS Output in Independent Mode Two variable 0 to 30 V (CV); 1.0 A (CC) Output in Parallel Mode One 0 to 30 V, 2.0 A max Tracking Error: ≤0.5% + 10 mV Series Mode: One 0 ±0 V, 1.0 A max or one 60 V, 1 A Tracking Error: ±0.5% + 10 mV Displays Voltage Indicator: 0 to 30 V DC ±(0.5% of rdg + 2 digits) Current Indicator: 0 to 2 A DC ±(0.5% of rdg + 2 digits) Insulation Chassis to Terminal: ≥20 M OHM at 500 V DC Chassis to Power Cord: ≥30 M OHM at 500 V DC Safety Certification: ETL, CSA, T-MARK Applications Training Manufacturing Production Test Field Repair Bench Calibration and Repair Product Design The Tektronix PS282 DC Power Supply meets the requirements of laboratory, classroom and production environments. Output is continuously variable up to the rated voltage/current by means of coarse and fine potentiometers. The PS282 is designed to be connected in series to increase voltage output or in parallel for a higher current output. Serial and parallel tracking can be achieved by connecting two or more units. The compact case and multiple operating modes of the PS282 offers convenience and flexibility for a space-limited engineering bench.

The PS282 is a 90 W DC power supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 3.5 Digit LED
  • Overload Indicator
  • Variable Current Limiting
  • Overload and Over-voltage Protection

Output Voltage

  • Two Variable: 0 to 30 V DC
  • One Fixed: 5.0 V

Output Current

  • Two Variable: 0 to 1.0 A (cc)
  • One Fixed (foldback limited): 3.0 A max

Line Regulation

  • Two Variable: ≤0.01% + 5 mV (CV); 0.2% + 3 mA (CC)
  • One Fixed: ≤5 mV (CV)

Load Regulation

  • Two Variable: ≤0.01% + 3 mV (CV), ≤300 mV, 0 to 60 V single series tracking supply (CV); 0.2% + 3m A (CC)
  • One Fixed: ≤10mV (CV)

Ripple/Noise

  • Two Variable: ≤1 mV RMS, 5 Hz to 1 MHz (CV); ≤3 mA (CC)
  • One Fixed: ≤2 mV RMS

Output in Independent Mode

  • Two variable 0 to 30 V (CV); 1.0 A (CC)

Output in Parallel Mode

  • One 0 to 30 V, 2.0 A max
  • Tracking Error: ≤0.5% + 10 mV
  • Series Mode: One 0 ±0 V, 1.0 A max or one 60 V, 1 A
  • Tracking Error: ±0.5% + 10 mV

Displays

  • Voltage Indicator: 0 to 30 V DC ±(0.5% of rdg + 2 digits)
  • Current Indicator: 0 to 2 A DC ±(0.5% of rdg + 2 digits)

Insulation

  • Chassis to Terminal: ≥20 M OHM at 500 V DC
  • Chassis to Power Cord: ≥30 M OHM at 500 V DC
  • Safety Certification: ETL, CSA, T-MARK

Applications

  • Training
  • Manufacturing Production Test
  • Field Repair
  • Bench Calibration and Repair
  • Product Design

The Tektronix PS282 DC Power Supply meets the requirements of laboratory, classroom and production environments. Output is continuously variable up to the rated voltage/current by means of coarse and fine potentiometers. The PS282 is designed to be connected in series to increase voltage output or in parallel for a higher current output. Serial and parallel tracking can be achieved by connecting two or more units.

The compact case and multiple operating modes of the PS282 offers convenience and flexibility for a space-limited engineering bench.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PS282
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-10-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.4200 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details