Tektronix, Inc. DC Power Supply PS2521

Description
The PS2521 is a 130 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Triple Output: One 0-6V, 0-5A; Two 0-20V, 0-2.5A Power: 130W Digital LED Output Indicator The Tektroniix PS2521 Triple Power Supply has a single supply providing a maximum of 6V and 5A and two supplies providing a maximum of 20V and 2.5A. The Tektronix PS2521 can be operated in one of three modes: independent, series or parallel. In the independent mode, the output voltage and current of each supply are controlled independently. In the two tracking modes, the variable outputs are connected either in series or in parallel.
Datasheet
Description
The PS2521 is a 130 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Triple Output: One 0-6V, 0-5A; Two 0-20V, 0-2.5A Power: 130W Digital LED Output Indicator The Tektroniix PS2521 Triple Power Supply has a single supply providing a maximum of 6V and 5A and two supplies providing a maximum of 20V and 2.5A. The Tektronix PS2521 can be operated in one of three modes: independent, series or parallel. In the independent mode, the output voltage and current of each supply are controlled independently. In the two tracking modes, the variable outputs are connected either in series or in parallel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PS2521 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PS2521
DC Power Supply PS2521
The PS2521 is a 130 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Triple Output: One 0-6V, 0-5A; Two 0-20V, 0-2.5A Power: 130W Digital LED Output Indicator The Tektroniix PS2521 Triple Power Supply has a single supply providing a maximum of 6V and 5A and two supplies providing a maximum of 20V and 2.5A. The Tektronix PS2521 can be operated in one of three modes: independent, series or parallel. In the independent mode, the output voltage and current of each supply are controlled independently. In the two tracking modes, the variable outputs are connected either in series or in parallel.

The PS2521 is a 130 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Triple Output: One 0-6V, 0-5A; Two 0-20V, 0-2.5A
  • Power: 130W
  • Digital LED Output Indicator

The Tektroniix PS2521 Triple Power Supply has a single supply providing a maximum of 6V and 5A and two supplies providing a maximum of 20V and 2.5A. The Tektronix PS2521 can be operated in one of three modes: independent, series or parallel. In the independent mode, the output voltage and current of each supply are controlled independently. In the two tracking modes, the variable outputs are connected either in series or in parallel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PS2521
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details