Tektronix, Inc. DC Power Supply PS2520

Description
The PS2520 is a 126 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Triple Output: 0-6V/3A, 2 at 0-36V/1.5A Power: 126W Digital LED Output Indicator The Tektronix PS2520 is a versatile supply that is suitable for many applications. The PS2520 has a single supply providing a maximum of 6V and 3A and two supplies providing a maximum of 36V and 1.5A. The Tektronix PS2520 can be operated in one of three modes: independent, series or parallel. In the independent mode, the output voltage and current of each supply are controlled independently. In the two tracking modes, the variable outputs are connected either in series or in parallel.
Datasheet
Description
The PS2520 is a 126 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Triple Output: 0-6V/3A, 2 at 0-36V/1.5A Power: 126W Digital LED Output Indicator The Tektronix PS2520 is a versatile supply that is suitable for many applications. The PS2520 has a single supply providing a maximum of 6V and 3A and two supplies providing a maximum of 36V and 1.5A. The Tektronix PS2520 can be operated in one of three modes: independent, series or parallel. In the independent mode, the output voltage and current of each supply are controlled independently. In the two tracking modes, the variable outputs are connected either in series or in parallel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PS2520 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PS2520
DC Power Supply PS2520
The PS2520 is a 126 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Triple Output: 0-6V/3A, 2 at 0-36V/1.5A Power: 126W Digital LED Output Indicator The Tektronix PS2520 is a versatile supply that is suitable for many applications. The PS2520 has a single supply providing a maximum of 6V and 3A and two supplies providing a maximum of 36V and 1.5A. The Tektronix PS2520 can be operated in one of three modes: independent, series or parallel. In the independent mode, the output voltage and current of each supply are controlled independently. In the two tracking modes, the variable outputs are connected either in series or in parallel.

The PS2520 is a 126 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Triple Output: 0-6V/3A, 2 at 0-36V/1.5A
  • Power: 126W
  • Digital LED Output Indicator

The Tektronix PS2520 is a versatile supply that is suitable for many applications. The PS2520 has a single supply providing a maximum of 6V and 3A and two supplies providing a maximum of 36V and 1.5A. The Tektronix PS2520 can be operated in one of three modes: independent, series or parallel. In the independent mode, the output voltage and current of each supply are controlled independently. In the two tracking modes, the variable outputs are connected either in series or in parallel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PS2520
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227674 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details