Specialty Product Technologies Socket Plug Electrical Connector PS250GWT

Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet
Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Plug Electrical Connector - PS250GWT - Specialty Product Technologies
Elizabethtown, NC, USA
Socket Plug Electrical Connector
PS250GWT
Socket Plug Electrical Connector PS250GWT
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Supplier's Site
Test Plug, Socket-Plug, 250A, White; Connector Type Superior Electric - 06F147 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, Socket-Plug, 250A, White; Connector Type Superior Electric
06F147
Test Plug, Socket-Plug, 250A, White; Connector Type Superior Electric 06F147
TEST PLUG, SOCKET-PLUG, 250A, WHITE; Connector Type:Banana Plug; For Use With:-; Breakdown Voltage:-; Current Rating:250A; Wire Size AWG Max:-; Insulator Colour:-; Product Range:Supercon Series; Body Material:Nylon Plastic RoHS Compliant: Yes

TEST PLUG, SOCKET-PLUG, 250A, WHITE; Connector Type:Banana Plug; For Use With:-; Breakdown Voltage:-; Current Rating:250A; Wire Size AWG Max:-; Insulator Colour:-; Product Range:Supercon Series; Body Material:Nylon Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Specialty Product Technologies Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PS250GWT 06F147
Product Name Socket Plug Electrical Connector Test Plug, Socket-Plug, 250A, White; Connector Type Superior Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9302 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line), Right Angle
View Details