The compact size of the PRX-300 series proximity sensor offers a variety of low cost, high performance switches. Constructed out of robust 33% glass filled nylon the PRX-300 series has no standby power requirements and no moving parts. Proximity switches are hermetically sealed for long lasting performance and are easy to install and adjust for a variety of customer applications.
Applications:
| Gems Sensors & Controls | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | PRX-300 Series |
| Product Name | Proximity Sensor |
| Sensor Technology | Magnetic Proximity Sensor |
| Body Shape | Rectangular |
| Operating Temperature | 32 to 212 F (0.0 to 100 C) |
| Power Requirements | DC Powered |