Superior Electric Pin Plug Electrical Connector PP250GBL

Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly
Datasheet
Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Plug Electrical Connector - PP250GBL - Specialty Product Technologies
Elizabethtown, NC, USA
Pin Plug Electrical Connector
PP250GBL
Pin Plug Electrical Connector PP250GBL
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly

Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly

Supplier's Site
Test Plug, Pin-Plug, 250A, Blue; Product Range Superior Electric - 96F6286 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, Pin-Plug, 250A, Blue; Product Range Superior Electric
96F6286
Test Plug, Pin-Plug, 250A, Blue; Product Range Superior Electric 96F6286
TEST PLUG, PIN-PLUG, 250A, BLUE; Product Range:PP250 Series; Gender:Plug; Voltage Rating:600VAC; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Colour:Blue; Connector Colour:Blue RoHS Compliant: Yes

TEST PLUG, PIN-PLUG, 250A, BLUE; Product Range:PP250 Series; Gender:Plug; Voltage Rating:600VAC; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Colour:Blue; Connector Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Specialty Product Technologies Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PP250GBL 96F6286
Product Name Pin Plug Electrical Connector Test Plug, Pin-Plug, 250A, Blue; Product Range Superior Electric
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details