Superior Electric Pin Plug Electrical Connector PP100GY

Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet
Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Plug Electrical Connector - PP100GY - Specialty Product Technologies
Elizabethtown, NC, USA
Pin Plug Electrical Connector
PP100GY
Pin Plug Electrical Connector PP100GY
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Supplier's Site
Test Plug, Pin-Plug, 100A, Yellow; Product Range Superior Electric - 94F303 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, Pin-Plug, 100A, Yellow; Product Range Superior Electric
94F303
Test Plug, Pin-Plug, 100A, Yellow; Product Range Superior Electric 94F303
TEST PLUG, PIN-PLUG, 100A, YELLOW; Product Range:PP100 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:100A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Colour:Yellow; Connector Colour:Yellow RoHS Compliant: Yes

TEST PLUG, PIN-PLUG, 100A, YELLOW; Product Range:PP100 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:100A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Colour:Yellow; Connector Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Specialty Product Technologies Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PP100GY 94F303
Product Name Pin Plug Electrical Connector Test Plug, Pin-Plug, 100A, Yellow; Product Range Superior Electric
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1503-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details