Fluke LCR Meter PM6306

Description
The PM6306 is a 1 MHz LCR Meter from Fluke. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Easy to use, at-a-glance display Computer-aided component testing Component Binning RS-232 or IEEE-488 interfaces Internal or external bias DC test measurement option Nine front panel set-ups Actual component test voltage/current readback Automatic zero trimming Contact check and deviation mode Front panel test posts for immediate 4-wire measurements The Fluke PM6306 is the most flexible RCL meter and allows testing with any frequency up to 1 MHz. The AC and DC test voltages are continuously adjustable and the instrument offers a built-in contact check to ensure optimum connection. With these capabilities, you can handle a wider variety of components and under more realistic test conditions.
Description
The PM6306 is a 1 MHz LCR Meter from Fluke. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Easy to use, at-a-glance display Computer-aided component testing Component Binning RS-232 or IEEE-488 interfaces Internal or external bias DC test measurement option Nine front panel set-ups Actual component test voltage/current readback Automatic zero trimming Contact check and deviation mode Front panel test posts for immediate 4-wire measurements The Fluke PM6306 is the most flexible RCL meter and allows testing with any frequency up to 1 MHz. The AC and DC test voltages are continuously adjustable and the instrument offers a built-in contact check to ensure optimum connection. With these capabilities, you can handle a wider variety of components and under more realistic test conditions.

Suppliers

Company
Product
Description
Supplier Links
LCR Meter PM6306
The PM6306 is a 1 MHz LCR Meter from Fluke. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Easy to use, at-a-glance display Computer-aided component testing Component Binning RS-232 or IEEE-488 interfaces Internal or external bias DC test measurement option Nine front panel set-ups Actual component test voltage/current readback Automatic zero trimming Contact check and deviation mode Front panel test posts for immediate 4-wire measurements The Fluke PM6306 is the most flexible RCL meter and allows testing with any frequency up to 1 MHz. The AC and DC test voltages are continuously adjustable and the instrument offers a built-in contact check to ensure optimum connection. With these capabilities, you can handle a wider variety of components and under more realistic test conditions.

The PM6306 is a 1 MHz LCR Meter from Fluke. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Easy to use, at-a-glance display
  • Computer-aided component testing
  • Component Binning RS-232 or IEEE-488 interfaces
  • Internal or external bias
  • DC test measurement option
  • Nine front panel set-ups
  • Actual component test voltage/current readback
  • Automatic zero trimming
  • Contact check and deviation mode Front panel test posts for immediate 4-wire measurements

The Fluke PM6306 is the most flexible RCL meter and allows testing with any frequency up to 1 MHz. The AC and DC test voltages are continuously adjustable and the instrument offers a built-in contact check to ensure optimum connection. With these capabilities, you can handle a wider variety of components and under more realistic test conditions.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number PM6306
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
STEMlab 125-14 Diagnostic Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details