Fluke LCR Meter PM6304

Description
The PM6304 is a 100 kHz LCR Meter from Fluke. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Easy to use, at-a-glance display Computer-aided component testing Component Binning RS-232 or IEEE-488 interfaces Internal or external bias DC test measurement option Nine front panel set-ups Actual component test voltage/current readback Automatic zero trimming Front panel test posts for immediate 4-wire measurements If you want a user-friendly instrument and remote programmability, consider the Fluke PM 6304 RCL meter. The Fluke PM 6304, RCL Meter, has a basic accuracy of 0.1 0/s, 3 test voltage levels, and 204 test frequencies up to 100 kHz.
Description
The PM6304 is a 100 kHz LCR Meter from Fluke. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Easy to use, at-a-glance display Computer-aided component testing Component Binning RS-232 or IEEE-488 interfaces Internal or external bias DC test measurement option Nine front panel set-ups Actual component test voltage/current readback Automatic zero trimming Front panel test posts for immediate 4-wire measurements If you want a user-friendly instrument and remote programmability, consider the Fluke PM 6304 RCL meter. The Fluke PM 6304, RCL Meter, has a basic accuracy of 0.1 0/s, 3 test voltage levels, and 204 test frequencies up to 100 kHz.

Suppliers

Company
Product
Description
Supplier Links
LCR Meter PM6304
The PM6304 is a 100 kHz LCR Meter from Fluke. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Easy to use, at-a-glance display Computer-aided component testing Component Binning RS-232 or IEEE-488 interfaces Internal or external bias DC test measurement option Nine front panel set-ups Actual component test voltage/current readback Automatic zero trimming Front panel test posts for immediate 4-wire measurements If you want a user-friendly instrument and remote programmability, consider the Fluke PM 6304 RCL meter. The Fluke PM 6304, RCL Meter, has a basic accuracy of 0.1 0/s, 3 test voltage levels, and 204 test frequencies up to 100 kHz.

The PM6304 is a 100 kHz LCR Meter from Fluke. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Easy to use, at-a-glance display
  • Computer-aided component testing
  • Component Binning RS-232 or IEEE-488 interfaces
  • Internal or external bias
  • DC test measurement option
  • Nine front panel set-ups
  • Actual component test voltage/current readback
  • Automatic zero trimming
  • Front panel test posts for immediate 4-wire measurements

If you want a user-friendly instrument and remote programmability, consider the Fluke PM 6304 RCL meter. The Fluke PM 6304, RCL Meter, has a basic accuracy of 0.1 0/s, 3 test voltage levels, and 204 test frequencies up to 100 kHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number PM6304
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
STEMlab 125-14 OEM -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
FPC 4-wire Low Impedance Tester - 9331 - Microtest Corporation
Specs
Form Factor Bench top
Display Type Digital
Capacitance 1.00E-5 to 1000 microF
View Details