Fluke Digital Oscilloscope PM3394A

Description
The PM3394A is a 200 MHz, 4 channel digital oscilloscope from Fluke. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 4 Channels 200 MS/s sample rate real time 8 K acquisition memory Auto ranging Storage of more than 200 traces Extensive TV and logic triggering
Description
The PM3394A is a 200 MHz, 4 channel digital oscilloscope from Fluke. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 4 Channels 200 MS/s sample rate real time 8 K acquisition memory Auto ranging Storage of more than 200 traces Extensive TV and logic triggering

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - PM3394A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
PM3394A
Digital Oscilloscope PM3394A
The PM3394A is a 200 MHz, 4 channel digital oscilloscope from Fluke. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 4 Channels 200 MS/s sample rate real time 8 K acquisition memory Auto ranging Storage of more than 200 traces Extensive TV and logic triggering

The PM3394A is a 200 MHz, 4 channel digital oscilloscope from Fluke. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 200 MHz
  • 4 Channels
  • 200 MS/s sample rate real time
  • 8 K acquisition memory
  • Auto ranging
  • Storage of more than 200 traces
  • Extensive TV and logic triggering
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number PM3394A
Product Name Digital Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) - UPO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000HF4-120 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details