Fluke DC Power Supply PM2811

Description
The PM2811 is a 60 Watt DC Power Supply from Fluke. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 30 Volts 10 Amps 60 Watts GPIB Single Output Versatile power Reliability by design Simple operation Versatile programming Extensive protection features Voltage source or current source Internal memory External trigger lines (AUTO)STEP function Coupled parameters Parameter display Easy calibration Fit for many applications The Fluke 2811 Programmable Power Supply was created with automated testing in mind. The GPIB/IEEE-488 interface, output power module and output metering facilities are built in, taking up only two engineering units of rack height. The full rack-width models come equipped with rack mount ears for easy installation in a standard 19-inch rack. The front panel allows full access to all instrument functions, including voltage and current readback. A sequence of front panel settings can be created with the AUTOSTEP mode, quickly creating an automated test pattern of user-defined voltages and currents with no need for a controller. The optional front panel output gives the user easy access to both the power output connections and the sense lines; great for prototyping and temporary setups.
Datasheet
Description
The PM2811 is a 60 Watt DC Power Supply from Fluke. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 30 Volts 10 Amps 60 Watts GPIB Single Output Versatile power Reliability by design Simple operation Versatile programming Extensive protection features Voltage source or current source Internal memory External trigger lines (AUTO)STEP function Coupled parameters Parameter display Easy calibration Fit for many applications The Fluke 2811 Programmable Power Supply was created with automated testing in mind. The GPIB/IEEE-488 interface, output power module and output metering facilities are built in, taking up only two engineering units of rack height. The full rack-width models come equipped with rack mount ears for easy installation in a standard 19-inch rack. The front panel allows full access to all instrument functions, including voltage and current readback. A sequence of front panel settings can be created with the AUTOSTEP mode, quickly creating an automated test pattern of user-defined voltages and currents with no need for a controller. The optional front panel output gives the user easy access to both the power output connections and the sense lines; great for prototyping and temporary setups.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PM2811 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PM2811
DC Power Supply PM2811
The PM2811 is a 60 Watt DC Power Supply from Fluke. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 30 Volts 10 Amps 60 Watts GPIB Single Output Versatile power Reliability by design Simple operation Versatile programming Extensive protection features Voltage source or current source Internal memory External trigger lines (AUTO)STEP function Coupled parameters Parameter display Easy calibration Fit for many applications The Fluke 2811 Programmable Power Supply was created with automated testing in mind. The GPIB/IEEE-488 interface, output power module and output metering facilities are built in, taking up only two engineering units of rack height. The full rack-width models come equipped with rack mount ears for easy installation in a standard 19-inch rack. The front panel allows full access to all instrument functions, including voltage and current readback. A sequence of front panel settings can be created with the AUTOSTEP mode, quickly creating an automated test pattern of user-defined voltages and currents with no need for a controller. The optional front panel output gives the user easy access to both the power output connections and the sense lines; great for prototyping and temporary setups.

The PM2811 is a 60 Watt DC Power Supply from Fluke. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 30 Volts
  • 10 Amps
  • 60 Watts
  • GPIB Single Output
  • Versatile power
  • Reliability by design
  • Simple operation
  • Versatile programming
  • Extensive protection features
  • Voltage source or current source
  • Internal memory
  • External trigger lines
  • (AUTO)STEP function
  • Coupled parameters
  • Parameter display
  • Easy calibration
  • Fit for many applications

The Fluke 2811 Programmable Power Supply was created with automated testing in mind. The GPIB/IEEE-488 interface, output power module and output metering facilities are built in, taking up only two engineering units of rack height. The full rack-width models come equipped with rack mount ears for easy installation in a standard 19-inch rack. The front panel allows full access to all instrument functions, including voltage and current readback.
A sequence of front panel settings can be created with the AUTOSTEP mode, quickly creating an automated test pattern of user-defined voltages and currents with no need for a controller.

The optional front panel output gives the user easy access to both the power output connections and the sense lines; great for prototyping and temporary setups.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PM2811
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details