Gems™ PDTF Series temperature switch is a factory set sensor for the protection of all types of internal combustion engines, pumps, compressors, gear boxes, hydraulic reservoirs, marine and industrial power plants. Model PDTF will withstand acceleration to 8G. Its compact and rugged construction allows it to be mounted in the toughest OEM applications. The PDTF utilizes a liquid filled capillary to sense temperature changes. The liquid expands as the temperature increases causing the capillary pressure to increase.
| Gems Sensors & Controls | |
|---|---|
| Product Category | Thermal Switches and Thermal Protectors |
| Product Number | PDTF Series |
| Product Name | Temperature Switch |
| Switch Type | Normally Open, NO; Normally Closed, NC |
| Set Point/ Switch Point | Fixed Set Point / Switch Point |
| Mounting/Configuration | Probe Configuration |
| High Temperature Set Point | 70 to 285 F (21 to 141 C) |
| Repeatability / Tolerance | -6 to 6 +/-F (-3.33 to 3.33 +/-C) |